ValueTronics International, Inc. Calibrator M245A

Description
The M245A is a calibrator from Gossen Metrawatt. Features: Universal calibrator, simulator and multimeter mA / mV … V / °C (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 30 … 2000 ω Dual mode – simultaneous calibration and measurement (U/I) Measuring and encoding in absolute terms and as percentage (scaled) Memory for measurement results: 16 MBit Frequency generator: 1 Hz to 2 kHz Ramp and staircase functions Transmitter simulator (sink: 0 … 24 mA) DAkkS calibration certificate included Rugged, EMC compliant design Precision multimeter (V, A, ω, F, Hz, °C/°F) 30,000 (60,000) digits and triple display TRMS AC measurement to 20 kHz Bidirectional IR data interface Free device driver for LabView (National Instruments) Optional calibration software METRAwin 90-2 Optional measurement data acquisition and analysis software METRAwin 10/METRAHit Accessories: HitBag Cordura Belt Pouch (Z115A) HC20 hard case (Z113A) F829 carrying pouch HitBag L Cordura Belt Pouch (Z115B) (without contents) Interface Adapter for USB Connection (Z216C) F836 ever-ready case (without contents) Applications: Process engineers can use the METRACAL MC as a calibrator and a multimeter simultaneously, e.g. in order to simulate sensor conditions at the input of a transmitter while measuring and saving the output signal. The Gossen Metrawatt M245A is a calibrator. Calibration signals can be read out either manually (numerically with key entries), or automatically by means of intervals with intermediate steps, or as a ramp in a stepless fashion. The METRACAL MC can thus be used as a precision pulse generator for dynamic testing. Depending upon individual needs, desired dynamic response can be derived from, for example, the full-scale value and the number of intermediate steps (intervals), or rise and dwell periods (ramp). This is especially helpful for long-term testing of laboratory and panel recorders, as well as measuring transducers, and for “one-man” control rooms.
Datasheet
Description
The M245A is a calibrator from Gossen Metrawatt. Features: Universal calibrator, simulator and multimeter mA / mV … V / °C (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 30 … 2000 ω Dual mode – simultaneous calibration and measurement (U/I) Measuring and encoding in absolute terms and as percentage (scaled) Memory for measurement results: 16 MBit Frequency generator: 1 Hz to 2 kHz Ramp and staircase functions Transmitter simulator (sink: 0 … 24 mA) DAkkS calibration certificate included Rugged, EMC compliant design Precision multimeter (V, A, ω, F, Hz, °C/°F) 30,000 (60,000) digits and triple display TRMS AC measurement to 20 kHz Bidirectional IR data interface Free device driver for LabView (National Instruments) Optional calibration software METRAwin 90-2 Optional measurement data acquisition and analysis software METRAwin 10/METRAHit Accessories: HitBag Cordura Belt Pouch (Z115A) HC20 hard case (Z113A) F829 carrying pouch HitBag L Cordura Belt Pouch (Z115B) (without contents) Interface Adapter for USB Connection (Z216C) F836 ever-ready case (without contents) Applications: Process engineers can use the METRACAL MC as a calibrator and a multimeter simultaneously, e.g. in order to simulate sensor conditions at the input of a transmitter while measuring and saving the output signal. The Gossen Metrawatt M245A is a calibrator. Calibration signals can be read out either manually (numerically with key entries), or automatically by means of intervals with intermediate steps, or as a ramp in a stepless fashion. The METRACAL MC can thus be used as a precision pulse generator for dynamic testing. Depending upon individual needs, desired dynamic response can be derived from, for example, the full-scale value and the number of intermediate steps (intervals), or rise and dwell periods (ramp). This is especially helpful for long-term testing of laboratory and panel recorders, as well as measuring transducers, and for “one-man” control rooms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator M245A
The M245A is a calibrator from Gossen Metrawatt. Features: Universal calibrator, simulator and multimeter mA / mV … V / °C (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 30 … 2000 ω Dual mode – simultaneous calibration and measurement (U/I) Measuring and encoding in absolute terms and as percentage (scaled) Memory for measurement results: 16 MBit Frequency generator: 1 Hz to 2 kHz Ramp and staircase functions Transmitter simulator (sink: 0 … 24 mA) DAkkS calibration certificate included Rugged, EMC compliant design Precision multimeter (V, A, ω, F, Hz, °C/°F) 30,000 (60,000) digits and triple display TRMS AC measurement to 20 kHz Bidirectional IR data interface Free device driver for LabView (National Instruments) Optional calibration software METRAwin 90-2 Optional measurement data acquisition and analysis software METRAwin 10/METRAHit Accessories: HitBag Cordura Belt Pouch (Z115A) HC20 hard case (Z113A) F829 carrying pouch HitBag L Cordura Belt Pouch (Z115B) (without contents) Interface Adapter for USB Connection (Z216C) F836 ever-ready case (without contents) Applications: Process engineers can use the METRACAL MC as a calibrator and a multimeter simultaneously, e.g. in order to simulate sensor conditions at the input of a transmitter while measuring and saving the output signal. The Gossen Metrawatt M245A is a calibrator. Calibration signals can be read out either manually (numerically with key entries), or automatically by means of intervals with intermediate steps, or as a ramp in a stepless fashion. The METRACAL MC can thus be used as a precision pulse generator for dynamic testing. Depending upon individual needs, desired dynamic response can be derived from, for example, the full-scale value and the number of intermediate steps (intervals), or rise and dwell periods (ramp). This is especially helpful for long-term testing of laboratory and panel recorders, as well as measuring transducers, and for “one-man” control rooms.

The M245A is a calibrator from Gossen Metrawatt.

Features:

  • Universal calibrator, simulator and multimeter mA / mV … V / °C (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 30 … 2000 Ω
  • Dual mode – simultaneous calibration and measurement (U/I)
  • Measuring and encoding in absolute terms and as percentage (scaled)
  • Memory for measurement results: 16 MBit
  • Frequency generator: 1 Hz to 2 kHz
  • Ramp and staircase functions
  • Transmitter simulator (sink: 0 … 24 mA)
  • DAkkS calibration certificate included
  • Rugged, EMC compliant design
  • Precision multimeter (V, A, Ω, F, Hz, °C/°F) 30,000 (60,000) digits and triple display
  • TRMS AC measurement to 20 kHz
  • Bidirectional IR data interface
  • Free device driver for LabView (National Instruments)
  • Optional calibration software METRAwin 90-2
  • Optional measurement data acquisition and analysis software METRAwin 10/METRAHit

Accessories:

  • HitBag Cordura Belt Pouch (Z115A)
  • HC20 hard case (Z113A)
  • F829 carrying pouch
  • HitBag L Cordura Belt Pouch (Z115B) (without contents)
  • Interface Adapter for USB Connection (Z216C)
  • F836 ever-ready case (without contents)

Applications:

  • Process engineers can use the METRACAL MC as a calibrator and a multimeter simultaneously, e.g. in order to simulate sensor conditions at the input of a transmitter while measuring and saving the output signal.

The Gossen Metrawatt M245A is a calibrator. Calibration signals can be read out either manually (numerically with key entries), or automatically by means of intervals with intermediate steps, or as a ramp in a stepless fashion. The METRACAL MC can thus be used as a precision pulse generator for dynamic testing. Depending upon individual needs, desired dynamic response can be derived from, for example, the full-scale value and the number of intermediate steps (intervals), or rise and dwell periods (ramp). This is especially helpful for long-term testing of laboratory and panel recorders, as well as measuring transducers, and for “one-man” control rooms.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number M245A
Product Name Calibrator
Environmental Properties Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2202 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100000 to 2.20E10 Hz
View Details