ValueTronics International, Inc. Function Generator LFG1300S

Description
The LFG1300S is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.002 Hz-2 MHz in 8 decade ranges Max. Level: 20 Vpp Linear and logarithmic sweep: 20 ms to 5s, 10:1 to 1000:1, internal or external VCG Output signals: sine, triangle, square, puls, sawtooth, DC and TTL The LFG1300S is a general-purpose signal source with a broad range of research, design, and service applications. Covers the frequency range from 0.02 Hz to 2 MHz (uncalibrated to 0.002 Hz) and provides sine, square, triangle, ramp, and pulse output signals. Pulse symmetry is variable over a 9:1 range and, unlike many other instruments, changing the symmetry does not appreciably affect the output frequency. Linear and logarithmic sweep frequency outputs are available with sweep widths up to 1000:1. Output level is controlled by a calibrated 70 dB attenuator (10 dB/step) with continuous adjustment between steps. The output may be frequency or amplitude modulated by an external signal. A level control also provides suppressed carrier outputs.
Description
The LFG1300S is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.002 Hz-2 MHz in 8 decade ranges Max. Level: 20 Vpp Linear and logarithmic sweep: 20 ms to 5s, 10:1 to 1000:1, internal or external VCG Output signals: sine, triangle, square, puls, sawtooth, DC and TTL The LFG1300S is a general-purpose signal source with a broad range of research, design, and service applications. Covers the frequency range from 0.02 Hz to 2 MHz (uncalibrated to 0.002 Hz) and provides sine, square, triangle, ramp, and pulse output signals. Pulse symmetry is variable over a 9:1 range and, unlike many other instruments, changing the symmetry does not appreciably affect the output frequency. Linear and logarithmic sweep frequency outputs are available with sweep widths up to 1000:1. Output level is controlled by a calibrated 70 dB attenuator (10 dB/step) with continuous adjustment between steps. The output may be frequency or amplitude modulated by an external signal. A level control also provides suppressed carrier outputs.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - LFG1300S - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
LFG1300S
Function Generator LFG1300S
The LFG1300S is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 0.002 Hz-2 MHz in 8 decade ranges Max. Level: 20 Vpp Linear and logarithmic sweep: 20 ms to 5s, 10:1 to 1000:1, internal or external VCG Output signals: sine, triangle, square, puls, sawtooth, DC and TTL The LFG1300S is a general-purpose signal source with a broad range of research, design, and service applications. Covers the frequency range from 0.02 Hz to 2 MHz (uncalibrated to 0.002 Hz) and provides sine, square, triangle, ramp, and pulse output signals. Pulse symmetry is variable over a 9:1 range and, unlike many other instruments, changing the symmetry does not appreciably affect the output frequency. Linear and logarithmic sweep frequency outputs are available with sweep widths up to 1000:1. Output level is controlled by a calibrated 70 dB attenuator (10 dB/step) with continuous adjustment between steps. The output may be frequency or amplitude modulated by an external signal. A level control also provides suppressed carrier outputs.

The LFG1300S is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 0.002 Hz-2 MHz in 8 decade ranges
  • Max. Level: 20 Vpp
  • Linear and logarithmic sweep: 20 ms to 5s, 10:1 to 1000:1, internal or external VCG
  • Output signals: sine, triangle, square, puls, sawtooth, DC and TTL

The LFG1300S is a general-purpose signal source with a broad range of research, design, and service applications. Covers the frequency range from 0.02 Hz to 2 MHz (uncalibrated to 0.002 Hz) and provides sine, square, triangle, ramp, and pulse output signals. Pulse symmetry is variable over a 9:1 range and, unlike many other instruments, changing the symmetry does not appreciably affect the output frequency.

Linear and logarithmic sweep frequency outputs are available with sweep widths up to 1000:1. Output level is controlled by a calibrated 70 dB attenuator (10 dB/step) with continuous adjustment between steps. The output may be frequency or amplitude modulated by an external signal. A level control also provides suppressed carrier outputs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number LFG1300S
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Arbitrary Waveform Generators - 8088698 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details