The LFG1300 is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.
Additional Features:
Frequency range: 0.002 Hz-2 MHz
Power Type and voltage: Alternating Current supply (AC) / 110; 220 Volt
Linear and logarithmic sweep: 20 ms to 5s, 10:1 to 1000:1
Internal or external VCG
Output signals: sine, triangle, square, puls, sawtooth, DC and TTL
The LFG1300 is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.
Additional Features:
- Frequency range: 0.002 Hz-2 MHz
- Power Type and voltage: Alternating Current supply (AC) / 110; 220 Volt
- Linear and logarithmic sweep: 20 ms to 5s, 10:1 to 1000:1
- Internal or external VCG
- Output signals: sine, triangle, square, puls, sawtooth, DC and TTL