ValueTronics International, Inc. Step Attenuator LAT45

Description
The LAT45 is a 100 kHz step attenuator from Leader. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Audio Attenuator DC to 100 kHz Zero to 101 dB 600ω The Leader LAT45 is a DC to 100 kHz, 600ω, Audio Attenuator.
Description
The LAT45 is a 100 kHz step attenuator from Leader. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Audio Attenuator DC to 100 kHz Zero to 101 dB 600ω The Leader LAT45 is a DC to 100 kHz, 600ω, Audio Attenuator.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - LAT45 - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
LAT45
Step Attenuator LAT45
The LAT45 is a 100 kHz step attenuator from Leader. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Audio Attenuator DC to 100 kHz Zero to 101 dB 600ω The Leader LAT45 is a DC to 100 kHz, 600ω, Audio Attenuator.

The LAT45 is a 100 kHz step attenuator from Leader. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Audio Attenuator
  • DC to 100 kHz
  • Zero to 101 dB
  • 600Ω

The Leader LAT45 is a DC to 100 kHz, 600Ω, Audio Attenuator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number LAT45
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-HAT-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details