ValueTronics International, Inc. Detector K422A

Description
The K422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Range: 18.0 to 26.5 GHz Frequency Response: ±2 dB Waveguide: WR-42 Equivalent Flange: UG-595/U SWR, <1.78 Connector: BNC Female The Agilent K422A Waveguide Crystal Detector is a convenient waveguide detector which covers the frequency range 18 to 26.6 GHz with a response of ±2 dB. The unit has a dynamic range of 40 dB making it suitable for reflectometer as well as general-purpose applications. The maximum power of the K422A is 100 mW. The Agilent K422A Waveguide Crystal Detector covers the frequency range from 18.0 to 26.5 GHz with a frequency response of ±2 dB.
Description
The K422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Range: 18.0 to 26.5 GHz Frequency Response: ±2 dB Waveguide: WR-42 Equivalent Flange: UG-595/U SWR, <1.78 Connector: BNC Female The Agilent K422A Waveguide Crystal Detector is a convenient waveguide detector which covers the frequency range 18 to 26.6 GHz with a response of ±2 dB. The unit has a dynamic range of 40 dB making it suitable for reflectometer as well as general-purpose applications. The maximum power of the K422A is 100 mW. The Agilent K422A Waveguide Crystal Detector covers the frequency range from 18.0 to 26.5 GHz with a frequency response of ±2 dB.

Suppliers

Company
Product
Description
Supplier Links
Detector K422A
The K422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Range: 18.0 to 26.5 GHz Frequency Response: ±2 dB Waveguide: WR-42 Equivalent Flange: UG-595/U SWR, <1.78 Connector: BNC Female The Agilent K422A Waveguide Crystal Detector is a convenient waveguide detector which covers the frequency range 18 to 26.6 GHz with a response of ±2 dB. The unit has a dynamic range of 40 dB making it suitable for reflectometer as well as general-purpose applications. The maximum power of the K422A is 100 mW. The Agilent K422A Waveguide Crystal Detector covers the frequency range from 18.0 to 26.5 GHz with a frequency response of ±2 dB.

The K422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Frequency Range: 18.0 to 26.5 GHz
  • Frequency Response: ±2 dB
  • Waveguide: WR-42
  • Equivalent Flange: UG-595/U
  • SWR, <1.78
  • Connector: BNC Female

The Agilent K422A Waveguide Crystal Detector is a convenient waveguide detector which covers the frequency range 18 to 26.6 GHz with a response of ±2 dB. The unit has a dynamic range of 40 dB making it suitable for reflectometer as well as general-purpose applications. The maximum power of the K422A is 100 mW. The Agilent K422A Waveguide Crystal Detector covers the frequency range from 18.0 to 26.5 GHz with a frequency response of ±2 dB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number K422A
Product Name Detector
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 184020S - 184020S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details