ValueTronics International, Inc. DC Power Supply ESS40-250

Description
The ESS40-250 is a 15000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-40V Output Current: 0-250A Output Power: 15000W Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation Optional internal RS232/IEEE 488 interface Ten Turn V/I Potentiometers standard Voltage and Current, Program and Monitor are 0-5 V standard (0-10 V optional) Output Switching Frequency 240-260 kHz UL on selected models. CV/CC with automatic crossover and mode indicator The ESS40-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.
Description
The ESS40-250 is a 15000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-40V Output Current: 0-250A Output Power: 15000W Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation Optional internal RS232/IEEE 488 interface Ten Turn V/I Potentiometers standard Voltage and Current, Program and Monitor are 0-5 V standard (0-10 V optional) Output Switching Frequency 240-260 kHz UL on selected models. CV/CC with automatic crossover and mode indicator The ESS40-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ESS40-250 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ESS40-250
DC Power Supply ESS40-250
The ESS40-250 is a 15000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-40V Output Current: 0-250A Output Power: 15000W Front Panel Adjustable OVP protects load Thermal Protection includes LED indicators Pulse-by-Pulse Current Limit for fast recovery Parallel or Series Operation Transient Protection Phase Loss Detection (neutral loss detection included above 208 VAC inputs) Failsafe Soft Start Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation Optional internal RS232/IEEE 488 interface Ten Turn V/I Potentiometers standard Voltage and Current, Program and Monitor are 0-5 V standard (0-10 V optional) Output Switching Frequency 240-260 kHz UL on selected models. CV/CC with automatic crossover and mode indicator The ESS40-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.

The ESS40-250 is a 15000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-40V
  • Output Current: 0-250A
  • Output Power: 15000W
  • Front Panel Adjustable OVP protects load
  • Thermal Protection includes LED indicators
  • Pulse-by-Pulse Current Limit for fast recovery
  • Parallel or Series Operation
  • Transient Protection
  • Phase Loss Detection (neutral loss detection included above 208 VAC inputs)
  • Failsafe Soft Start
  • Power Factor 0.9, Efficiency 85% lowers operating costs and heat generation
  • Optional internal RS232/IEEE 488 interface
  • Ten Turn V/I Potentiometers standard
  • Voltage and Current, Program and Monitor are 0-5 V standard (0-10 V optional)
  • Output Switching Frequency 240-260 kHz
  • UL on selected models.
  • CV/CC with automatic crossover and mode indicator

The ESS40-250 is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent performance in demanding high current applications such as RF Amplifiers, DC Motors and Magnetic Coils. The many standard features make it an excellent choice for both OEM and laboratory applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ESS40-250
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1457-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details