ValueTronics International, Inc. DC Power Supply EMS20-50

Description
The EMS20-50 is a 1000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 50A Power: 1000W Single Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS20-50 is a high power switch mode AC to DC power supply for single phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.
Datasheet
Description
The EMS20-50 is a 1000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 50A Power: 1000W Single Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS20-50 is a high power switch mode AC to DC power supply for single phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - EMS20-50 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
EMS20-50
DC Power Supply EMS20-50
The EMS20-50 is a 1000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 50A Power: 1000W Single Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS20-50 is a high power switch mode AC to DC power supply for single phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.

The EMS20-50 is a 1000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 50A
  • Power: 1000W
  • Single Phase
  • Built in thermal protection
  • Constant Current/Constant Voltage with automatic crossover
  • Soft Start
  • Over Temperature Protection
  • Series or parallel, master-slave operation
  • Common programming with TCR, EMHP and ESS Series
  • True zero voltage and current adjustability
  • U/L Recognized
  • Built in OVP with front panel adjust on Models up to 300V Output
  • 650ms transient response time on Models to 20V Output

The EMS20-50 is a high power switch mode AC to DC power supply for single phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number EMS20-50
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details