ValueTronics International, Inc. RF Sensor E9326A

Description
The E9326A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 1.5 MHz video bandwidth, ideal for Bluetooth® and cdmaOne applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9326A, 50 MHz to 18 GHz Peak and Average Power Sensor has a 1.5 MHz bandwidth, and is used with the EPM-P series power meters and Agilent E9288A-C sensor cables. The Agilent E9326A features fast measurement speed (up to 1000 corrected readings per second via the GPIB), wide dynamic range, calibration factors, linearity, temperature and bandwidth correction stored in EEPROM, and a precision type-N connector as standard.
Description
The E9326A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 1.5 MHz video bandwidth, ideal for Bluetooth® and cdmaOne applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9326A, 50 MHz to 18 GHz Peak and Average Power Sensor has a 1.5 MHz bandwidth, and is used with the EPM-P series power meters and Agilent E9288A-C sensor cables. The Agilent E9326A features fast measurement speed (up to 1000 corrected readings per second via the GPIB), wide dynamic range, calibration factors, linearity, temperature and bandwidth correction stored in EEPROM, and a precision type-N connector as standard.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9326A
The E9326A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 1.5 MHz video bandwidth, ideal for Bluetooth® and cdmaOne applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9326A, 50 MHz to 18 GHz Peak and Average Power Sensor has a 1.5 MHz bandwidth, and is used with the EPM-P series power meters and Agilent E9288A-C sensor cables. The Agilent E9326A features fast measurement speed (up to 1000 corrected readings per second via the GPIB), wide dynamic range, calibration factors, linearity, temperature and bandwidth correction stored in EEPROM, and a precision type-N connector as standard.

The E9326A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 1.5 MHz video bandwidth, ideal for Bluetooth® and cdmaOne applications
  • Fast measurement speed, up to 1000 corrected readings per second, via the GPIB
  • Wide dynamic range
  • Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM
  • Precision type-N connector as standard
  • Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters

The Agilent E9326A, 50 MHz to 18 GHz Peak and Average Power Sensor has a 1.5 MHz bandwidth, and is used with the EPM-P series power meters and Agilent E9288A-C sensor cables. The Agilent E9326A features fast measurement speed (up to 1000 corrected readings per second via the GPIB), wide dynamic range, calibration factors, linearity, temperature and bandwidth correction stored in EEPROM, and a precision type-N connector as standard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9326A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Planar Doped Barrier Detectors 703B - 703B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type BNC
View Details