ValueTronics International, Inc. RF Sensor E9323A

Description
The E9323A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 5 MHz video bandwidth, ideal for W-CDMA and cdma2000 applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9323A Peak and Average Sensor covers the frequency range 50 MHz to 6 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.
Description
The E9323A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 5 MHz video bandwidth, ideal for W-CDMA and cdma2000 applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9323A Peak and Average Sensor covers the frequency range 50 MHz to 6 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9323A
The E9323A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 5 MHz video bandwidth, ideal for W-CDMA and cdma2000 applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9323A Peak and Average Sensor covers the frequency range 50 MHz to 6 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.

The E9323A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 5 MHz video bandwidth, ideal for W-CDMA and cdma2000 applications
  • Fast measurement speed, up to 1000 corrected readings per second, via the GPIB
  • Wide dynamic range
  • Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM
  • Precision type-N connector as standard
  • Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters

The Agilent E9323A Peak and Average Sensor covers the frequency range 50 MHz to 6 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9323A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Planar Doped Barrier Detectors 703SK - 703SK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details
0.01-12.4GHz Positive SMA Coaxial Detector - ZRD20S-12P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 12400 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details