ValueTronics International, Inc. RF Sensor E9321A

Description
The E9321A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz to 6 GHz 300 kHz video bandwidth Power Range: of -65 to +20 dBm +23 dBm average The Agilent E9321A diode power sensor has a 300 kHz video bandwidth and is ideal for time-gated peak, average and peak-to-average ratio power measurements on TDMA wireless formats such as NADC, GSM and EDGE.
Description
The E9321A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz to 6 GHz 300 kHz video bandwidth Power Range: of -65 to +20 dBm +23 dBm average The Agilent E9321A diode power sensor has a 300 kHz video bandwidth and is ideal for time-gated peak, average and peak-to-average ratio power measurements on TDMA wireless formats such as NADC, GSM and EDGE.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9321A
The E9321A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 50 MHz to 6 GHz 300 kHz video bandwidth Power Range: of -65 to +20 dBm +23 dBm average The Agilent E9321A diode power sensor has a 300 kHz video bandwidth and is ideal for time-gated peak, average and peak-to-average ratio power measurements on TDMA wireless formats such as NADC, GSM and EDGE.

The E9321A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 50 MHz to 6 GHz
  • 300 kHz video bandwidth
  • Power Range: of -65 to +20 dBm
  • +23 dBm average

The Agilent E9321A diode power sensor has a 300 kHz video bandwidth and is ideal for time-gated peak, average and peak-to-average ratio power measurements on TDMA wireless formats such as NADC, GSM and EDGE.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9321A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Directional Detectors 210040020K - 210040020K - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Detector, 50 MHz to 5 GHz, SMA, Postive Output Slope - FMPT1000 - Fairview Microwave Inc.
Specs
Frequency Range 50 to 5000 MHz
Connector Type SMA
View Details