ValueTronics International, Inc. RF Generator E8663D

Description
The E8663D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 3.2 GHz or 9 GHz with option .001 Hz resolution -135 to +24 dBm typical output power with Option 1EU AM, FM, øM, and pulse (may be simultaneously enabled) Typical 6 ns rise/fall times and 20 ns pulse width Dual internal function generators: sine, square, triangular, ramp, and noise 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with the Agilent 8662A, 8663A and E8663B signal generators Compatible with the Agilent E5500 and 3048A phase noise test systems The Agilent E8663B is a fully synthesized signal generator with low phase noise and high output power. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.
Datasheet
Description
The E8663D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 3.2 GHz or 9 GHz with option .001 Hz resolution -135 to +24 dBm typical output power with Option 1EU AM, FM, øM, and pulse (may be simultaneously enabled) Typical 6 ns rise/fall times and 20 ns pulse width Dual internal function generators: sine, square, triangular, ramp, and noise 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with the Agilent 8662A, 8663A and E8663B signal generators Compatible with the Agilent E5500 and 3048A phase noise test systems The Agilent E8663B is a fully synthesized signal generator with low phase noise and high output power. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E8663D
The E8663D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 3.2 GHz or 9 GHz with option .001 Hz resolution -135 to +24 dBm typical output power with Option 1EU AM, FM, øM, and pulse (may be simultaneously enabled) Typical 6 ns rise/fall times and 20 ns pulse width Dual internal function generators: sine, square, triangular, ramp, and noise 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with the Agilent 8662A, 8663A and E8663B signal generators Compatible with the Agilent E5500 and 3048A phase noise test systems The Agilent E8663B is a fully synthesized signal generator with low phase noise and high output power. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

The E8663D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 3.2 GHz or 9 GHz with option
  • .001 Hz resolution
  • -135 to +24 dBm typical output power with Option 1EU
  • AM, FM, ØM, and pulse (may be simultaneously enabled)
  • Typical 6 ns rise/fall times and 20 ns pulse width
  • Dual internal function generators: sine, square, triangular, ramp, and noise
  • 10BaseT LAN and GPIB
  • SCPI and IVI-COM drivers
  • Backwards compatible with the Agilent 8662A, 8663A and E8663B signal generators
  • Compatible with the Agilent E5500 and 3048A phase noise test systems

The Agilent E8663B is a fully synthesized signal generator with low phase noise and high output power. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E8663D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers