ValueTronics International, Inc. Pattern Generator E8312A

Description
The E8312A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Dual-channel pulse/pattern generator 330 MHz, 3.8 V, 50 Ohm into 50 Ohm VXI C-size, 1-Slot, register based Two output channels: SMA (f) 3.5 mm, differential 16 Kbit patterns per channel Fast transition times: 0.8 ns or 1.6 ns selectable Functionally compatible with the Agilent 81110A Broad range of trigger and synchronization capabilities Functional verification of high-speed digital or mixed-signal devices Clock generation for synchronization of an automated test system Radar testing Flash memory test Serial bus testing The module offers highly accurate signals. The timing parameters can be adjusted for every amplitude or offset level to meet any specification. A fixed trigger-in to signal-out delay and variable delay ranges, enable highly reliable and stable synchronization of test systems even at very precise points in time, such as those used in radar testing. You can easily integrate the two new pulse/pattern generators into manufacturing test environments because the modules come equipped with VXIplug&play software drivers. Also, they are compatible with Agilent's box pulse generators (81100 and 8110A), already used in many laboratories handling R&D and quality test applications, making it easy to transition test routines from lab to production site.
Description
The E8312A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Dual-channel pulse/pattern generator 330 MHz, 3.8 V, 50 Ohm into 50 Ohm VXI C-size, 1-Slot, register based Two output channels: SMA (f) 3.5 mm, differential 16 Kbit patterns per channel Fast transition times: 0.8 ns or 1.6 ns selectable Functionally compatible with the Agilent 81110A Broad range of trigger and synchronization capabilities Functional verification of high-speed digital or mixed-signal devices Clock generation for synchronization of an automated test system Radar testing Flash memory test Serial bus testing The module offers highly accurate signals. The timing parameters can be adjusted for every amplitude or offset level to meet any specification. A fixed trigger-in to signal-out delay and variable delay ranges, enable highly reliable and stable synchronization of test systems even at very precise points in time, such as those used in radar testing. You can easily integrate the two new pulse/pattern generators into manufacturing test environments because the modules come equipped with VXIplug&play software drivers. Also, they are compatible with Agilent's box pulse generators (81100 and 8110A), already used in many laboratories handling R&D and quality test applications, making it easy to transition test routines from lab to production site.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - E8312A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
E8312A
Pattern Generator E8312A
The E8312A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Dual-channel pulse/pattern generator 330 MHz, 3.8 V, 50 Ohm into 50 Ohm VXI C-size, 1-Slot, register based Two output channels: SMA (f) 3.5 mm, differential 16 Kbit patterns per channel Fast transition times: 0.8 ns or 1.6 ns selectable Functionally compatible with the Agilent 81110A Broad range of trigger and synchronization capabilities Functional verification of high-speed digital or mixed-signal devices Clock generation for synchronization of an automated test system Radar testing Flash memory test Serial bus testing The module offers highly accurate signals. The timing parameters can be adjusted for every amplitude or offset level to meet any specification. A fixed trigger-in to signal-out delay and variable delay ranges, enable highly reliable and stable synchronization of test systems even at very precise points in time, such as those used in radar testing. You can easily integrate the two new pulse/pattern generators into manufacturing test environments because the modules come equipped with VXIplug&play software drivers. Also, they are compatible with Agilent's box pulse generators (81100 and 8110A), already used in many laboratories handling R&D and quality test applications, making it easy to transition test routines from lab to production site.

The E8312A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • Dual-channel pulse/pattern generator
  • 330 MHz, 3.8 V, 50 Ohm into 50 Ohm
  • VXI C-size, 1-Slot, register based
  • Two output channels: SMA (f) 3.5 mm, differential
  • 16 Kbit patterns per channel
  • Fast transition times: 0.8 ns or 1.6 ns selectable
  • Functionally compatible with the Agilent 81110A
  • Broad range of trigger and synchronization capabilities
  • Functional verification of high-speed digital or mixed-signal devices
  • Clock generation for synchronization of an automated test system
  • Radar testing
  • Flash memory test
  • Serial bus testing

The module offers highly accurate signals. The timing parameters can be adjusted for every amplitude or offset level to meet any specification. A fixed trigger-in to signal-out delay and variable delay ranges, enable highly reliable and stable synchronization of test systems even at very precise points in time, such as those used in radar testing. You can easily integrate the two new pulse/pattern generators into manufacturing test environments because the modules come equipped with VXIplug&play software drivers. Also, they are compatible with Agilent's box pulse generators (81100 and 8110A), already used in many laboratories handling R&D and quality test applications, making it easy to transition test routines from lab to production site.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E8312A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details