ValueTronics International, Inc. RF Generator E8267D

Description
The E8267D is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 20 GHz 31.8or 44 GHz with options .001 Hz resolution Extendable to 75, 90, 110, 140, 220,325 or 500 GHz - millimeter-wave source modules +23 dBm from 0.4 to 20 GHz and +18 dBm @ 40 GHz output power (typical) 160 MHz (extendable to 2 GHz) RF modulation bandwidth AM, FM, øM, and pulse ASK, FSK, MSK, PSK, QAM, custom I/Q Step, list, and ramp sweep frequency and power Source control using PSA Series Option 215 Baseband Generation and Signal Creation Internal baseband generator (80 MHz RF BW): arbitrary waveform and real-time I/Q Compatible with wideband (1 GHz) N6030A arbitrary waveform generator Create reference signals: radar, multitone, NPR, custom modulation, WLAN, GPS, MATLAB and more - Signal Creation Multi-channel Baseband generation, Digital I/O, MIMO Fading, and RF to RF fading with N5106A PXB Baseband Generator and Channel Emulator 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with all PSG signal generators The Agilent E8267D PSG vector signal generator is the industry's first integrated microwave vector signal generator with I/Q modulation up to 44 GHz, +23 dBm typical output power up to 20 GHz and -120 dBc/Hz phase noise at a 10 kHz offset for a 10 GHz signal. In addition to the high output power and outstanding phase noise you would expect from a high performance microwave source, it features an advanced wideband internal baseband generator capable of flexible arbitrary waveform playback or sophisticated real-time signal generation. The Agilent E8267D PSG also has a built-in wideband I/Q modulator that delivers up to 2 GHz RF modulation bandwidth and is a perfect complement to Agilent N6030A stand-alone wideband arbitrary waveform generator for I/Q waveform simulations up to 1 GHz RF bandwidth. This groundbreaking integrated vector functionality, only available in the Agilent E8267D, drastically simplifies the generation of complex modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless.
Datasheet
Description
The E8267D is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 20 GHz 31.8or 44 GHz with options .001 Hz resolution Extendable to 75, 90, 110, 140, 220,325 or 500 GHz - millimeter-wave source modules +23 dBm from 0.4 to 20 GHz and +18 dBm @ 40 GHz output power (typical) 160 MHz (extendable to 2 GHz) RF modulation bandwidth AM, FM, øM, and pulse ASK, FSK, MSK, PSK, QAM, custom I/Q Step, list, and ramp sweep frequency and power Source control using PSA Series Option 215 Baseband Generation and Signal Creation Internal baseband generator (80 MHz RF BW): arbitrary waveform and real-time I/Q Compatible with wideband (1 GHz) N6030A arbitrary waveform generator Create reference signals: radar, multitone, NPR, custom modulation, WLAN, GPS, MATLAB and more - Signal Creation Multi-channel Baseband generation, Digital I/O, MIMO Fading, and RF to RF fading with N5106A PXB Baseband Generator and Channel Emulator 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with all PSG signal generators The Agilent E8267D PSG vector signal generator is the industry's first integrated microwave vector signal generator with I/Q modulation up to 44 GHz, +23 dBm typical output power up to 20 GHz and -120 dBc/Hz phase noise at a 10 kHz offset for a 10 GHz signal. In addition to the high output power and outstanding phase noise you would expect from a high performance microwave source, it features an advanced wideband internal baseband generator capable of flexible arbitrary waveform playback or sophisticated real-time signal generation. The Agilent E8267D PSG also has a built-in wideband I/Q modulator that delivers up to 2 GHz RF modulation bandwidth and is a perfect complement to Agilent N6030A stand-alone wideband arbitrary waveform generator for I/Q waveform simulations up to 1 GHz RF bandwidth. This groundbreaking integrated vector functionality, only available in the Agilent E8267D, drastically simplifies the generation of complex modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E8267D
The E8267D is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 20 GHz 31.8or 44 GHz with options .001 Hz resolution Extendable to 75, 90, 110, 140, 220,325 or 500 GHz - millimeter-wave source modules +23 dBm from 0.4 to 20 GHz and +18 dBm @ 40 GHz output power (typical) 160 MHz (extendable to 2 GHz) RF modulation bandwidth AM, FM, øM, and pulse ASK, FSK, MSK, PSK, QAM, custom I/Q Step, list, and ramp sweep frequency and power Source control using PSA Series Option 215 Baseband Generation and Signal Creation Internal baseband generator (80 MHz RF BW): arbitrary waveform and real-time I/Q Compatible with wideband (1 GHz) N6030A arbitrary waveform generator Create reference signals: radar, multitone, NPR, custom modulation, WLAN, GPS, MATLAB and more - Signal Creation Multi-channel Baseband generation, Digital I/O, MIMO Fading, and RF to RF fading with N5106A PXB Baseband Generator and Channel Emulator 10BaseT LAN and GPIB SCPI and IVI-COM drivers Backwards compatible with all PSG signal generators The Agilent E8267D PSG vector signal generator is the industry's first integrated microwave vector signal generator with I/Q modulation up to 44 GHz, +23 dBm typical output power up to 20 GHz and -120 dBc/Hz phase noise at a 10 kHz offset for a 10 GHz signal. In addition to the high output power and outstanding phase noise you would expect from a high performance microwave source, it features an advanced wideband internal baseband generator capable of flexible arbitrary waveform playback or sophisticated real-time signal generation. The Agilent E8267D PSG also has a built-in wideband I/Q modulator that delivers up to 2 GHz RF modulation bandwidth and is a perfect complement to Agilent N6030A stand-alone wideband arbitrary waveform generator for I/Q waveform simulations up to 1 GHz RF bandwidth. This groundbreaking integrated vector functionality, only available in the Agilent E8267D, drastically simplifies the generation of complex modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless.

The E8267D is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 20 GHz
  • 31.8or 44 GHz with options
  • .001 Hz resolution
  • Extendable to 75, 90, 110, 140, 220,325 or 500 GHz - millimeter-wave source modules
  • +23 dBm from 0.4 to 20 GHz and +18 dBm @ 40 GHz output power (typical)
  • 160 MHz (extendable to 2 GHz) RF modulation bandwidth
  • AM, FM, ØM, and pulse
  • ASK, FSK, MSK, PSK, QAM, custom I/Q
  • Step, list, and ramp sweep frequency and power
  • Source control using PSA Series Option 215
  • Baseband Generation and Signal Creation
  • Internal baseband generator (80 MHz RF BW): arbitrary waveform and real-time I/Q
  • Compatible with wideband (1 GHz) N6030A arbitrary waveform generator
  • Create reference signals: radar, multitone, NPR, custom modulation, WLAN, GPS, MATLAB and more - Signal Creation
  • Multi-channel Baseband generation, Digital I/O, MIMO Fading, and RF to RF fading with N5106A PXB Baseband Generator and Channel Emulator
  • 10BaseT LAN and GPIB
  • SCPI and IVI-COM drivers
  • Backwards compatible with all PSG signal generators

The Agilent E8267D PSG vector signal generator is the industry's first integrated microwave vector signal generator with I/Q modulation up to 44 GHz, +23 dBm typical output power up to 20 GHz and -120 dBc/Hz phase noise at a 10 kHz offset for a 10 GHz signal. In addition to the high output power and outstanding phase noise you would expect from a high performance microwave source, it features an advanced wideband internal baseband generator capable of flexible arbitrary waveform playback or sophisticated real-time signal generation.

The Agilent E8267D PSG also has a built-in wideband I/Q modulator that delivers up to 2 GHz RF modulation bandwidth and is a perfect complement to Agilent N6030A stand-alone wideband arbitrary waveform generator for I/Q waveform simulations up to 1 GHz RF bandwidth. This groundbreaking integrated vector functionality, only available in the Agilent E8267D, drastically simplifies the generation of complex modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E8267D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG5162 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers