ValueTronics International, Inc. RF Generator E8241A

Description
The E8241A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Widest frequency range (250 kHz to 20 GHz) with 0.01 Hz frequency resolution - standard Highest power available (+13/+20) at 20 GHz with excellent level accuracy (0.7 and 0.9 dB) SSB phase noise is -110 dBc/Hz at 20 kHz offset at 10 GHz carrier Digital Sweep functions (list and step) with capability of calibrating every point at the test port using the user flatness correction The Agilent E8241A PSG-L Series Performance Signal Generator offers accurate characterization of products and eliminates the need of an external amplifier for testing high power devices. The PSG series provides 20 dBm at 20 GHz (option 1EA) reducing overall equipment and test costs. The superior level accuracy of the Agilent E8241A (+/- 0.7 dB) reduces test uncertainties and improves production throughput. Standard products have phase noise performance of -85 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 20 kHz offset and a 10 GHz carrier. The Agilent E8241A provides improved performance with option UNJ of -98 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 10 kHz offset and a 10 GHz carrier. The new PSG series guarantees accurate evaluation of devices, errors can be pinpointed early on in the design process thus resulting in a reduced development time.
Datasheet
Description
The E8241A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Widest frequency range (250 kHz to 20 GHz) with 0.01 Hz frequency resolution - standard Highest power available (+13/+20) at 20 GHz with excellent level accuracy (0.7 and 0.9 dB) SSB phase noise is -110 dBc/Hz at 20 kHz offset at 10 GHz carrier Digital Sweep functions (list and step) with capability of calibrating every point at the test port using the user flatness correction The Agilent E8241A PSG-L Series Performance Signal Generator offers accurate characterization of products and eliminates the need of an external amplifier for testing high power devices. The PSG series provides 20 dBm at 20 GHz (option 1EA) reducing overall equipment and test costs. The superior level accuracy of the Agilent E8241A (+/- 0.7 dB) reduces test uncertainties and improves production throughput. Standard products have phase noise performance of -85 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 20 kHz offset and a 10 GHz carrier. The Agilent E8241A provides improved performance with option UNJ of -98 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 10 kHz offset and a 10 GHz carrier. The new PSG series guarantees accurate evaluation of devices, errors can be pinpointed early on in the design process thus resulting in a reduced development time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E8241A
The E8241A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Widest frequency range (250 kHz to 20 GHz) with 0.01 Hz frequency resolution - standard Highest power available (+13/+20) at 20 GHz with excellent level accuracy (0.7 and 0.9 dB) SSB phase noise is -110 dBc/Hz at 20 kHz offset at 10 GHz carrier Digital Sweep functions (list and step) with capability of calibrating every point at the test port using the user flatness correction The Agilent E8241A PSG-L Series Performance Signal Generator offers accurate characterization of products and eliminates the need of an external amplifier for testing high power devices. The PSG series provides 20 dBm at 20 GHz (option 1EA) reducing overall equipment and test costs. The superior level accuracy of the Agilent E8241A (+/- 0.7 dB) reduces test uncertainties and improves production throughput. Standard products have phase noise performance of -85 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 20 kHz offset and a 10 GHz carrier. The Agilent E8241A provides improved performance with option UNJ of -98 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 10 kHz offset and a 10 GHz carrier. The new PSG series guarantees accurate evaluation of devices, errors can be pinpointed early on in the design process thus resulting in a reduced development time.

The E8241A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Widest frequency range (250 kHz to 20 GHz) with 0.01 Hz frequency resolution - standard
  • Highest power available (+13/+20) at 20 GHz with excellent level accuracy (0.7 and 0.9 dB)
  • SSB phase noise is -110 dBc/Hz at 20 kHz offset at 10 GHz carrier
  • Digital Sweep functions (list and step) with capability of calibrating every point at the test port using the user flatness correction

The Agilent E8241A PSG-L Series Performance Signal Generator offers accurate characterization of products and eliminates the need of an external amplifier for testing high power devices. The PSG series provides 20 dBm at 20 GHz (option 1EA) reducing overall equipment and test costs. The superior level accuracy of the Agilent E8241A (+/- 0.7 dB) reduces test uncertainties and improves production throughput. Standard products have phase noise performance of -85 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 20 kHz offset and a 10 GHz carrier.

The Agilent E8241A provides improved performance with option UNJ of -98 dBc/Hz at 1 kHz offset and -110 dBc/Hz at 10 kHz offset and a 10 GHz carrier. The new PSG series guarantees accurate evaluation of devices, errors can be pinpointed early on in the design process thus resulting in a reduced development time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E8241A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details