ValueTronics International, Inc. Data Logger E5252A

Description
The E5252A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. AdditionalFeatures: Sequential measurement of many devices on a test structure Ten inputs and 48 outputs provide flexibility and accuracy Two low-leakage inputs and four standard inputs for I-V measurements Two C-V path with accurate capacitance compensation Two auxiliary inputs for pulsed, differential voltage and other measurements
Description
The E5252A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. AdditionalFeatures: Sequential measurement of many devices on a test structure Ten inputs and 48 outputs provide flexibility and accuracy Two low-leakage inputs and four standard inputs for I-V measurements Two C-V path with accurate capacitance compensation Two auxiliary inputs for pulsed, differential voltage and other measurements

Suppliers

Company
Product
Description
Supplier Links
Data Logger E5252A
The E5252A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. AdditionalFeatures: Sequential measurement of many devices on a test structure Ten inputs and 48 outputs provide flexibility and accuracy Two low-leakage inputs and four standard inputs for I-V measurements Two C-V path with accurate capacitance compensation Two auxiliary inputs for pulsed, differential voltage and other measurements

The E5252A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

AdditionalFeatures:

  • Sequential measurement of many devices on a test structure
  • Ten inputs and 48 outputs provide flexibility and accuracy
  • Two low-leakage inputs and four standard inputs for I-V measurements
  • Two C-V path with accurate capacitance compensation
  • Two auxiliary inputs for pulsed, differential voltage and other measurements
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number E5252A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE-4050-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details