ValueTronics International, Inc. Network Analyzer E5063A

Description
The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Maximum Frequency: 18 GHz 2-port, 50 ohm, S-parameter test set Dynamic Range: 117 dB (spec), 122 dB (typical) Output Power: 0 dBm Trace noise 0.005 dBrms (spec), 0.002 dBrms (typ.) Stability 0.01 dB/°C Source power –20 to 0 dBm Sweep type Linear & Log frequency, Segment NOP 10,001 points (Max.) Channel 32 channels (Max.) Number of Built-In Ports: 2 ports Noise Floor: -127 dBm Best Speed at 201 Point, 1 Sweep: 9 ms Applications: Insertion Loss/Gain Components: Antennas, Printed Circuit Boards (PCB), Filters Interface LAN, USB (front 2, rear 4), USBTMC, GPIB and Handler I/O optional Boost efficiency and productivity with the consistent measurement framework of the industry-standard ENA Series Easier operation with support for 6 languages via softkey & the embedded help manual in English/Simplified Chinese The Agilent E5063A is a 2-port, 50 ohm, S-parameter test set. The Agilent E5063A ENA is an affordable benchtop vector network analyzer (VNA) for testing simple passive components such as antennas, filters, cables or connectors up to 18 GHz. The E5063A provides the best balance between price and performance to satisfy your business and technical requirements. It leverages the consistent measurement framework of the industry standard ENA Series to boost efficiency and productivity, and is future proof and ready to evolve as the technologies change. DUT examples Antennas for smartphones, cellular base stations, WLAN, and other wireless communication devices Other simple RF passive components such as filters, cables, connectors, attenuators, couplers, isolators, and dividers Impedance test of PC board (PCB) Wireless power transfer coils/resonators Dielectric materials Proven calibration and analysis capabilities The E5063A fully supports major calibration and data analysis capabilities that are compatible with the E5071C and required for testing RF passive components. With these proven capabilities, the E5063A provides measurements consistent with the industry standard E5071C. Calibration capabilities SOLT cal (with known thru, or unknown thru) Adapter removal/insertion ECal (Electronic Calibration) TRL cal Fixture simulator Virtual matching circuit embedding De-embedding Port-Z conversion 1-port mixed-mode S-parameters Data analysis Equation editor Point limit (for antennas) Ripple & Bandwidth limit (for filters) Single marker search for max, min, peak, or target value Multiple marker search for peaks or target values In addition, Chinese language support via softkey and the embedded help manual further improves usability for Chinese users. Improve your productivity with ECal calibration Agilent offers a variety of calibration kits with different connector types, frequency ranges, or prices. Agilent also offers electronic calibration (ECal) modules. The ECal is a solid-state device with programmable, and repeatable impedance states, and requires only one set of connections to perform a calibration. Therefore, it greatly improves your productivity and minimizes operator’s error. The Agilent N755xA series is the economy 2-port ECal family equipped with either Type-N or 3.5 mm connectors which offers the convenience of an ECal at a lower price point. The N755xA is supported by the E5063A with the firmware revision A.03.72 or above to lower your cost of ownership.
Datasheet
Description
The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Maximum Frequency: 18 GHz 2-port, 50 ohm, S-parameter test set Dynamic Range: 117 dB (spec), 122 dB (typical) Output Power: 0 dBm Trace noise 0.005 dBrms (spec), 0.002 dBrms (typ.) Stability 0.01 dB/°C Source power –20 to 0 dBm Sweep type Linear & Log frequency, Segment NOP 10,001 points (Max.) Channel 32 channels (Max.) Number of Built-In Ports: 2 ports Noise Floor: -127 dBm Best Speed at 201 Point, 1 Sweep: 9 ms Applications: Insertion Loss/Gain Components: Antennas, Printed Circuit Boards (PCB), Filters Interface LAN, USB (front 2, rear 4), USBTMC, GPIB and Handler I/O optional Boost efficiency and productivity with the consistent measurement framework of the industry-standard ENA Series Easier operation with support for 6 languages via softkey & the embedded help manual in English/Simplified Chinese The Agilent E5063A is a 2-port, 50 ohm, S-parameter test set. The Agilent E5063A ENA is an affordable benchtop vector network analyzer (VNA) for testing simple passive components such as antennas, filters, cables or connectors up to 18 GHz. The E5063A provides the best balance between price and performance to satisfy your business and technical requirements. It leverages the consistent measurement framework of the industry standard ENA Series to boost efficiency and productivity, and is future proof and ready to evolve as the technologies change. DUT examples Antennas for smartphones, cellular base stations, WLAN, and other wireless communication devices Other simple RF passive components such as filters, cables, connectors, attenuators, couplers, isolators, and dividers Impedance test of PC board (PCB) Wireless power transfer coils/resonators Dielectric materials Proven calibration and analysis capabilities The E5063A fully supports major calibration and data analysis capabilities that are compatible with the E5071C and required for testing RF passive components. With these proven capabilities, the E5063A provides measurements consistent with the industry standard E5071C. Calibration capabilities SOLT cal (with known thru, or unknown thru) Adapter removal/insertion ECal (Electronic Calibration) TRL cal Fixture simulator Virtual matching circuit embedding De-embedding Port-Z conversion 1-port mixed-mode S-parameters Data analysis Equation editor Point limit (for antennas) Ripple & Bandwidth limit (for filters) Single marker search for max, min, peak, or target value Multiple marker search for peaks or target values In addition, Chinese language support via softkey and the embedded help manual further improves usability for Chinese users. Improve your productivity with ECal calibration Agilent offers a variety of calibration kits with different connector types, frequency ranges, or prices. Agilent also offers electronic calibration (ECal) modules. The ECal is a solid-state device with programmable, and repeatable impedance states, and requires only one set of connections to perform a calibration. Therefore, it greatly improves your productivity and minimizes operator’s error. The Agilent N755xA series is the economy 2-port ECal family equipped with either Type-N or 3.5 mm connectors which offers the convenience of an ECal at a lower price point. The N755xA is supported by the E5063A with the firmware revision A.03.72 or above to lower your cost of ownership.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E5063A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E5063A
Network Analyzer E5063A
The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Maximum Frequency: 18 GHz 2-port, 50 ohm, S-parameter test set Dynamic Range: 117 dB (spec), 122 dB (typical) Output Power: 0 dBm Trace noise 0.005 dBrms (spec), 0.002 dBrms (typ.) Stability 0.01 dB/°C Source power –20 to 0 dBm Sweep type Linear & Log frequency, Segment NOP 10,001 points (Max.) Channel 32 channels (Max.) Number of Built-In Ports: 2 ports Noise Floor: -127 dBm Best Speed at 201 Point, 1 Sweep: 9 ms Applications: Insertion Loss/Gain Components: Antennas, Printed Circuit Boards (PCB), Filters Interface LAN, USB (front 2, rear 4), USBTMC, GPIB and Handler I/O optional Boost efficiency and productivity with the consistent measurement framework of the industry-standard ENA Series Easier operation with support for 6 languages via softkey & the embedded help manual in English/Simplified Chinese The Agilent E5063A is a 2-port, 50 ohm, S-parameter test set. The Agilent E5063A ENA is an affordable benchtop vector network analyzer (VNA) for testing simple passive components such as antennas, filters, cables or connectors up to 18 GHz. The E5063A provides the best balance between price and performance to satisfy your business and technical requirements. It leverages the consistent measurement framework of the industry standard ENA Series to boost efficiency and productivity, and is future proof and ready to evolve as the technologies change. DUT examples Antennas for smartphones, cellular base stations, WLAN, and other wireless communication devices Other simple RF passive components such as filters, cables, connectors, attenuators, couplers, isolators, and dividers Impedance test of PC board (PCB) Wireless power transfer coils/resonators Dielectric materials Proven calibration and analysis capabilities The E5063A fully supports major calibration and data analysis capabilities that are compatible with the E5071C and required for testing RF passive components. With these proven capabilities, the E5063A provides measurements consistent with the industry standard E5071C. Calibration capabilities SOLT cal (with known thru, or unknown thru) Adapter removal/insertion ECal (Electronic Calibration) TRL cal Fixture simulator Virtual matching circuit embedding De-embedding Port-Z conversion 1-port mixed-mode S-parameters Data analysis Equation editor Point limit (for antennas) Ripple & Bandwidth limit (for filters) Single marker search for max, min, peak, or target value Multiple marker search for peaks or target values In addition, Chinese language support via softkey and the embedded help manual further improves usability for Chinese users. Improve your productivity with ECal calibration Agilent offers a variety of calibration kits with different connector types, frequency ranges, or prices. Agilent also offers electronic calibration (ECal) modules. The ECal is a solid-state device with programmable, and repeatable impedance states, and requires only one set of connections to perform a calibration. Therefore, it greatly improves your productivity and minimizes operator’s error. The Agilent N755xA series is the economy 2-port ECal family equipped with either Type-N or 3.5 mm connectors which offers the convenience of an ECal at a lower price point. The N755xA is supported by the E5063A with the firmware revision A.03.72 or above to lower your cost of ownership.

The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Maximum Frequency: 18 GHz
  • 2-port, 50 ohm, S-parameter test set
  • Dynamic Range: 117 dB (spec), 122 dB (typical)
  • Output Power: 0 dBm
  • Trace noise 0.005 dBrms (spec), 0.002 dBrms (typ.)
  • Stability 0.01 dB/°C
  • Source power –20 to 0 dBm
  • Sweep type Linear & Log frequency, Segment
  • NOP 10,001 points (Max.)
  • Channel 32 channels (Max.)
  • Number of Built-In Ports: 2 ports
  • Noise Floor: -127 dBm
  • Best Speed at 201 Point, 1 Sweep: 9 ms
  • Applications: Insertion Loss/Gain
  • Components: Antennas, Printed Circuit Boards (PCB), Filters
  • Interface LAN, USB (front 2, rear 4), USBTMC, GPIB and Handler I/O optional
  • Boost efficiency and productivity with the consistent measurement framework of the industry-standard ENA Series
  • Easier operation with support for 6 languages via softkey & the embedded help manual in English/Simplified Chinese

The Agilent E5063A is a 2-port, 50 ohm, S-parameter test set. The Agilent E5063A ENA is an affordable benchtop vector network analyzer (VNA) for testing simple passive components such as antennas, filters, cables or connectors up to 18 GHz. The E5063A provides the best balance between price and performance to satisfy your business and technical requirements. It leverages the consistent measurement framework of the industry standard ENA Series to boost efficiency and productivity, and is future proof and ready to evolve as the technologies change.

DUT examples

  • Antennas for smartphones, cellular base stations, WLAN, and other wireless communication devices
  • Other simple RF passive components such as filters, cables, connectors, attenuators, couplers, isolators, and dividers
  • Impedance test of PC board (PCB)
  • Wireless power transfer coils/resonators
  • Dielectric materials

Proven calibration and analysis capabilities
The E5063A fully supports major calibration and data analysis capabilities that are compatible with the E5071C and required for testing RF passive components. With these proven capabilities, the E5063A provides measurements consistent with the industry standard E5071C.

Calibration capabilities

  • SOLT cal (with known thru, or unknown thru)
  • Adapter removal/insertion
  • ECal (Electronic Calibration)
  • TRL cal

Fixture simulator

  • Virtual matching circuit embedding
  • De-embedding
  • Port-Z conversion
  • 1-port mixed-mode S-parameters

Data analysis

  • Equation editor
  • Point limit (for antennas)
  • Ripple & Bandwidth limit (for filters)
  • Single marker search for max, min, peak, or target value
  • Multiple marker search for peaks or target values

In addition, Chinese language support via softkey and the embedded help manual further improves usability for Chinese users.

Improve your productivity with ECal calibration

Agilent offers a variety of calibration kits with different connector types, frequency ranges, or prices. Agilent also offers electronic calibration (ECal) modules. The ECal is a solid-state device with programmable, and repeatable impedance states, and requires only one set of connections to perform a calibration. Therefore, it greatly improves your productivity and minimizes operator’s error. The Agilent N755xA series is the economy 2-port ECal family equipped with either Type-N or 3.5 mm connectors which offers the convenience of an ECal at a lower price point. The N755xA is supported by the E5063A with the firmware revision A.03.72 or above to lower your cost of ownership.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E5063A
Product Name Network Analyzer
Frequency Range 1.80E7 kHz
Unlock Full Specs
to access all available technical data