ValueTronics International, Inc. LCR Meter E4982A

Description
The E4982A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 3 GHz High speed measurement: 0.9 ms (Mode 1), 2.1 ms (Mode 2), 3.7 ms (Mode 3); Up to 6x faster than the 4287A 0.8% basic accuracy with unparalleled measurement repeatability Wide impedance measurement range from 140 mω to 4.8 kω 4287A compatibility: SCPI, handler-interface, 10 kinds of test fixtures Small test head (the same size as 4287A) List measurement Versatile PC connectivity (GPIB, LAN and USB) The Agilent E4982A LCR Meter provides excellent performance for the passive component manufacturing such as SMD inductors and EMI filters, where impedance testing at high frequencies (1 MHz to 3 GHz) is required. In addition to Manufacturing, the Agilent E4982A can also be utilized for R&D, quality assurance with the powerful functions such as list measurements. The Agilent E4982A built-in data storage includes a hard disk drive and USB ports. These powerful storage devices permit to save and recall your measurement setup parameters (instrument state) and measurement data. In addition, measurement setup parameters and data can be transferred between the Agilent E4982A and an external computer via GPIB/LAN/USB interface. IPower Cable, and Certification of Calibration.
Description
The E4982A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 3 GHz High speed measurement: 0.9 ms (Mode 1), 2.1 ms (Mode 2), 3.7 ms (Mode 3); Up to 6x faster than the 4287A 0.8% basic accuracy with unparalleled measurement repeatability Wide impedance measurement range from 140 mω to 4.8 kω 4287A compatibility: SCPI, handler-interface, 10 kinds of test fixtures Small test head (the same size as 4287A) List measurement Versatile PC connectivity (GPIB, LAN and USB) The Agilent E4982A LCR Meter provides excellent performance for the passive component manufacturing such as SMD inductors and EMI filters, where impedance testing at high frequencies (1 MHz to 3 GHz) is required. In addition to Manufacturing, the Agilent E4982A can also be utilized for R&D, quality assurance with the powerful functions such as list measurements. The Agilent E4982A built-in data storage includes a hard disk drive and USB ports. These powerful storage devices permit to save and recall your measurement setup parameters (instrument state) and measurement data. In addition, measurement setup parameters and data can be transferred between the Agilent E4982A and an external computer via GPIB/LAN/USB interface. IPower Cable, and Certification of Calibration.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter E4982A
The E4982A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 3 GHz High speed measurement: 0.9 ms (Mode 1), 2.1 ms (Mode 2), 3.7 ms (Mode 3); Up to 6x faster than the 4287A 0.8% basic accuracy with unparalleled measurement repeatability Wide impedance measurement range from 140 mω to 4.8 kω 4287A compatibility: SCPI, handler-interface, 10 kinds of test fixtures Small test head (the same size as 4287A) List measurement Versatile PC connectivity (GPIB, LAN and USB) The Agilent E4982A LCR Meter provides excellent performance for the passive component manufacturing such as SMD inductors and EMI filters, where impedance testing at high frequencies (1 MHz to 3 GHz) is required. In addition to Manufacturing, the Agilent E4982A can also be utilized for R&D, quality assurance with the powerful functions such as list measurements. The Agilent E4982A built-in data storage includes a hard disk drive and USB ports. These powerful storage devices permit to save and recall your measurement setup parameters (instrument state) and measurement data. In addition, measurement setup parameters and data can be transferred between the Agilent E4982A and an external computer via GPIB/LAN/USB interface. IPower Cable, and Certification of Calibration.

The E4982A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 1 MHz to 3 GHz
  • High speed measurement: 0.9 ms (Mode 1), 2.1 ms (Mode 2), 3.7 ms (Mode 3); Up to 6x faster than the 4287A
  • 0.8% basic accuracy with unparalleled measurement repeatability
  • Wide impedance measurement range from 140 mΩ to 4.8 kΩ
  • 4287A compatibility: SCPI, handler-interface, 10 kinds of test fixtures
  • Small test head (the same size as 4287A)
  • List measurement
  • Versatile PC connectivity (GPIB, LAN and USB)

The Agilent E4982A LCR Meter provides excellent performance for the passive component manufacturing such as SMD inductors and EMI filters, where impedance testing at high frequencies (1 MHz to 3 GHz) is required. In addition to Manufacturing, the Agilent E4982A can also be utilized for R&D, quality assurance with the powerful functions such as list measurements. The Agilent E4982A built-in data storage includes a hard disk drive and USB ports. These powerful storage devices permit to save and recall your measurement setup parameters (instrument state) and measurement data. In addition, measurement setup parameters and data can be transferred between the Agilent E4982A and an external computer via GPIB/LAN/USB interface. IPower Cable, and Certification of Calibration.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number E4982A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details