ValueTronics International, Inc. LCR Meter E4980AL

Description
The E4980AL is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 300 kHz, 500 kHz, or 1 MHz 0.05% basic accuracy (medium/long) High-resolution 7-digit LCD display 12 ms measurement speed Open/short/load compensation & cable length correction (1/2/4 m) 201 points list sweep, auto-level control, level monitor, DCR meas. Standard LAN/USB/GPIB interface Optional handler and scanner interfaces Simple and intuitive operation The Agilent E4980AL is the low frequency model of the Agilent E4980A precision LCR meter. The Agilent E4980AL provides the best combination of accuracy, speed and versatility for a wide range of impedance measurements. The Agilent E4980AL features exceptionally low noise at both low and high impedance to improve test quality (e.g. 0.05% basic accuracy, O/S/L compensation, test cable extension), Fast speed and measurement versatility to reduce cost of test as well as to accelerate the development cycle (e.g. 12 ms speed, list sweep, DC bias), and a Wide variety of options (including upgrade options) and over 20 accessories (e.g. material meas., SMD/leaded device meas.) to maximize the investments The equivalent series resistance (ESR) of capacitors is becoming smaller and smaller to meet high-speed and low power-consumption circuit needs; and is difficult to measure. The Agilent E4980AL provides exceptional measurement stability. The capacitance values of chip-capacitors are now down to femto-farad (fF) range. Thus, very stable and accurate high impedance measurements are required for higher yields and design reliability. Surpassing Agilent HP's previous industry-standard LCR meter (Agilent 4284A), the Agilent E4980AL further improves measurement stability for these small capacitance devices.
Datasheet
Description
The E4980AL is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 300 kHz, 500 kHz, or 1 MHz 0.05% basic accuracy (medium/long) High-resolution 7-digit LCD display 12 ms measurement speed Open/short/load compensation & cable length correction (1/2/4 m) 201 points list sweep, auto-level control, level monitor, DCR meas. Standard LAN/USB/GPIB interface Optional handler and scanner interfaces Simple and intuitive operation The Agilent E4980AL is the low frequency model of the Agilent E4980A precision LCR meter. The Agilent E4980AL provides the best combination of accuracy, speed and versatility for a wide range of impedance measurements. The Agilent E4980AL features exceptionally low noise at both low and high impedance to improve test quality (e.g. 0.05% basic accuracy, O/S/L compensation, test cable extension), Fast speed and measurement versatility to reduce cost of test as well as to accelerate the development cycle (e.g. 12 ms speed, list sweep, DC bias), and a Wide variety of options (including upgrade options) and over 20 accessories (e.g. material meas., SMD/leaded device meas.) to maximize the investments The equivalent series resistance (ESR) of capacitors is becoming smaller and smaller to meet high-speed and low power-consumption circuit needs; and is difficult to measure. The Agilent E4980AL provides exceptional measurement stability. The capacitance values of chip-capacitors are now down to femto-farad (fF) range. Thus, very stable and accurate high impedance measurements are required for higher yields and design reliability. Surpassing Agilent HP's previous industry-standard LCR meter (Agilent 4284A), the Agilent E4980AL further improves measurement stability for these small capacitance devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter E4980AL
The E4980AL is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 300 kHz, 500 kHz, or 1 MHz 0.05% basic accuracy (medium/long) High-resolution 7-digit LCD display 12 ms measurement speed Open/short/load compensation & cable length correction (1/2/4 m) 201 points list sweep, auto-level control, level monitor, DCR meas. Standard LAN/USB/GPIB interface Optional handler and scanner interfaces Simple and intuitive operation The Agilent E4980AL is the low frequency model of the Agilent E4980A precision LCR meter. The Agilent E4980AL provides the best combination of accuracy, speed and versatility for a wide range of impedance measurements. The Agilent E4980AL features exceptionally low noise at both low and high impedance to improve test quality (e.g. 0.05% basic accuracy, O/S/L compensation, test cable extension), Fast speed and measurement versatility to reduce cost of test as well as to accelerate the development cycle (e.g. 12 ms speed, list sweep, DC bias), and a Wide variety of options (including upgrade options) and over 20 accessories (e.g. material meas., SMD/leaded device meas.) to maximize the investments The equivalent series resistance (ESR) of capacitors is becoming smaller and smaller to meet high-speed and low power-consumption circuit needs; and is difficult to measure. The Agilent E4980AL provides exceptional measurement stability. The capacitance values of chip-capacitors are now down to femto-farad (fF) range. Thus, very stable and accurate high impedance measurements are required for higher yields and design reliability. Surpassing Agilent HP's previous industry-standard LCR meter (Agilent 4284A), the Agilent E4980AL further improves measurement stability for these small capacitance devices.

The E4980AL is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 20 Hz to 300 kHz, 500 kHz, or 1 MHz
  • 0.05% basic accuracy (medium/long)
  • High-resolution 7-digit LCD display
  • 12 ms measurement speed
  • Open/short/load compensation & cable length correction (1/2/4 m)
  • 201 points list sweep, auto-level control, level monitor, DCR meas.
  • Standard LAN/USB/GPIB interface
  • Optional handler and scanner interfaces
  • Simple and intuitive operation

The Agilent E4980AL is the low frequency model of the Agilent E4980A precision LCR meter. The Agilent E4980AL provides the best combination of accuracy, speed and versatility for a wide range of impedance measurements. The Agilent E4980AL features exceptionally low noise at both low and high impedance to improve test quality (e.g. 0.05% basic accuracy, O/S/L compensation, test cable extension), Fast speed and measurement versatility to reduce cost of test as well as to accelerate the development cycle (e.g. 12 ms speed, list sweep, DC bias), and a Wide variety of options (including upgrade options) and over 20 accessories (e.g. material meas., SMD/leaded device meas.) to maximize the investments The equivalent series resistance (ESR) of capacitors is becoming smaller and smaller to meet high-speed and low power-consumption circuit needs; and is difficult to measure.

The Agilent E4980AL provides exceptional measurement stability. The capacitance values of chip-capacitors are now down to femto-farad (fF) range. Thus, very stable and accurate high impedance measurements are required for higher yields and design reliability. Surpassing Agilent HP's previous industry-standard LCR meter (Agilent 4284A), the Agilent E4980AL further improves measurement stability for these small capacitance devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number E4980AL
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details