ValueTronics International, Inc. RF Generator E4436B

Description
The E4436B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4436B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4436B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.
Datasheet
Description
The E4436B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4436B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4436B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4436B
The E4436B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4436B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4436B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.

The E4436B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 3 GHz
  • RF modulation bandwidth up to 35 MHz
  • Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator
  • 40 MHz sample rate and 14-bit I/Q resolution
  • 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage
  • Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power)

The Agilent E4436B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4436B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4436B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details