ValueTronics International, Inc. RF Generator E4432B

Description
The E4432B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4432B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4432B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.
Datasheet
Description
The E4432B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4432B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4432B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4432B
The E4432B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz RF modulation bandwidth up to 35 MHz Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator 40 MHz sample rate and 14-bit I/Q resolution 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power) The Agilent E4432B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4432B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.

The E4432B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 3 GHz
  • RF modulation bandwidth up to 35 MHz
  • Optional dual arbitrary waveform generator and/or real-time I/Q baseband generator
  • 40 MHz sample rate and 14-bit I/Q resolution
  • 1 Msample (4 MB) memory for waveform playback and 1 Msample (4 MB) memory for waveform storage
  • Custom digital modulation (>15 variations of FSK, MSK, PSK, and QAM), AM, FM, phase modulation, pulse modulation, and step/list sweep (frequency and power)

The Agilent E4432B RF signal generator sets a new price-performance level by offering excellent spectral purity and digital modulation capabilities that are ideal for general-purpose research and development, manufacturing or troubleshooting applications. Providing a comprehensive feature set, the Agilent E4432B generates standard and custom digital modulation formats, filtering and burst shapes, as well as versatile analog modulation, with superior quality, reliability and worldwide support.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4432B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details