ValueTronics International, Inc. RF Generator E4423B

Description
The E4423B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-1 GHz High spectral purity Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Modulation Step sweep (frequency, power and list) Built-in function generator Lightweight, rack-mountable The Agilent E4423B ESG-A Signal generator provides outstanding phase-noise performance and analog modulation features for all general-purpose test needs. The E14423B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4423B provides comprehensive analog modulation capabilities, including AM, FM, phase modulation and pulse modulation. The Agilent E4423B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator application. Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.
Datasheet
Description
The E4423B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-1 GHz High spectral purity Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Modulation Step sweep (frequency, power and list) Built-in function generator Lightweight, rack-mountable The Agilent E4423B ESG-A Signal generator provides outstanding phase-noise performance and analog modulation features for all general-purpose test needs. The E14423B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4423B provides comprehensive analog modulation capabilities, including AM, FM, phase modulation and pulse modulation. The Agilent E4423B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator application. Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4423B
The E4423B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-1 GHz High spectral purity Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Modulation Step sweep (frequency, power and list) Built-in function generator Lightweight, rack-mountable The Agilent E4423B ESG-A Signal generator provides outstanding phase-noise performance and analog modulation features for all general-purpose test needs. The E14423B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4423B provides comprehensive analog modulation capabilities, including AM, FM, phase modulation and pulse modulation. The Agilent E4423B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator application. Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.

The E4423B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz-1 GHz
  • High spectral purity
  • Underrange: 100 kHz
  • Resolution: 0.01 Hz
  • Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum
  • Flexible architecture, upgrade paths for options
  • Choice of electronic or mechanical attenuator
  • Superior level accuracy
  • Wideband FM and Phase Modulation, AM and Pulse Modulation
  • Step sweep (frequency, power and list)
  • Built-in function generator
  • Lightweight, rack-mountable

The Agilent E4423B ESG-A Signal generator provides outstanding phase-noise performance and analog modulation features for all general-purpose test needs. The E14423B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4423B provides comprehensive analog modulation capabilities, including AM, FM, phase modulation and pulse modulation. The Agilent E4423B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator application.

Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4423B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1236572 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details