ValueTronics International, Inc. RF Generator E4400B

Description
The E4400B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-1 GHz Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Output Power: +13 to –136 dBm Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Step sweep (frequency, power and list) Built-in function generator The Agilent E4400B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4400B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications.
Description
The E4400B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-1 GHz Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Output Power: +13 to –136 dBm Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Step sweep (frequency, power and list) Built-in function generator The Agilent E4400B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4400B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications.

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4400B
The E4400B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-1 GHz Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Output Power: +13 to –136 dBm Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Step sweep (frequency, power and list) Built-in function generator The Agilent E4400B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4400B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications.

The E4400B is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz-1 GHz
  • Underrange: 100 kHz
  • Resolution: 0.01 Hz
  • Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum
  • Output Power: +13 to –136 dBm
  • Flexible architecture, upgrade paths for options
  • Choice of electronic or mechanical attenuator
  • Superior level accuracy
  • Wideband FM and Phase Modulation, AM and Pulse
  • Step sweep (frequency, power and list)
  • Built-in function generator

The Agilent E4400B offers excellent performance with superior quality, reliability and worldwide support. The Agilent E4400B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4400B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236461 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details