ValueTronics International, Inc. RF Generator E4400A

Description
The E4400A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 1 GHz Flexible architecture, upgrade paths for options, and digital Electronic attenuator for reliability & repeatability Superior level accuracy Wideband FM and Phase Modulation Step sweep (frequency, power and list) Built-in function generator Unit is also called ESG-1000A ESG=Economy Signal Generator The Agilent E4400A Analog RF Signal Generator offers excellent in-channel performance with superior quality and reliability . The Agilent E4400A RF signal generator is designed for long-term dependability, which maximizes production throughput and uptime.
Datasheet
Description
The E4400A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 1 GHz Flexible architecture, upgrade paths for options, and digital Electronic attenuator for reliability & repeatability Superior level accuracy Wideband FM and Phase Modulation Step sweep (frequency, power and list) Built-in function generator Unit is also called ESG-1000A ESG=Economy Signal Generator The Agilent E4400A Analog RF Signal Generator offers excellent in-channel performance with superior quality and reliability . The Agilent E4400A RF signal generator is designed for long-term dependability, which maximizes production throughput and uptime.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4400A
The E4400A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 1 GHz Flexible architecture, upgrade paths for options, and digital Electronic attenuator for reliability & repeatability Superior level accuracy Wideband FM and Phase Modulation Step sweep (frequency, power and list) Built-in function generator Unit is also called ESG-1000A ESG=Economy Signal Generator The Agilent E4400A Analog RF Signal Generator offers excellent in-channel performance with superior quality and reliability . The Agilent E4400A RF signal generator is designed for long-term dependability, which maximizes production throughput and uptime.

The E4400A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 1 GHz
  • Flexible architecture, upgrade paths for options, and digital
  • Electronic attenuator for reliability & repeatability
  • Superior level accuracy
  • Wideband FM and Phase Modulation
  • Step sweep (frequency, power and list)
  • Built-in function generator
  • Unit is also called ESG-1000A ESG=Economy Signal Generator

The Agilent E4400A Analog RF Signal Generator offers excellent in-channel performance with superior quality and reliability . The Agilent E4400A RF signal generator is designed for long-term dependability, which maximizes production throughput and uptime.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4400A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details