ValueTronics International, Inc. DC Power Supply E3649A

Description
The E3649A is a 100 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 0-1.4A Range 2: 0-60V, 0-0.8A 100 W dual output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3649A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3649A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3649A employs a cooling fan with automatic speed control for reduced acoustic noise.
Datasheet
Description
The E3649A is a 100 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 0-1.4A Range 2: 0-60V, 0-0.8A 100 W dual output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3649A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3649A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3649A employs a cooling fan with automatic speed control for reduced acoustic noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3649A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3649A
DC Power Supply E3649A
The E3649A is a 100 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 0-1.4A Range 2: 0-60V, 0-0.8A 100 W dual output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3649A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3649A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3649A employs a cooling fan with automatic speed control for reduced acoustic noise.

The E3649A is a 100 W, 60 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-35V, 0-1.4A
  • Range 2: 0-60V, 0-0.8A
  • 100 W dual output, dual range
  • Built-in GPIB and RS-232
  • SCPI compatible
  • Over-voltage protection and remote sensing
  • Low noise and excellent regulation
  • Front and rear output terminals

The Agilent E3649A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability.

Agilent E3649A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.

The Agilent E3649A employs a cooling fan with automatic speed control for reduced acoustic noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3649A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1430-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details