ValueTronics International, Inc. DC Power Supply E3647A

Description
The E3647A is a 60 W, 60 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 0-0.8A Range 2: 0-60V, 0-0.5 60 W dual output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3647A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3647A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3647A employs a cooling fan with automatic speed control for reduced acoustic noise.
Datasheet
Description
The E3647A is a 60 W, 60 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 0-0.8A Range 2: 0-60V, 0-0.5 60 W dual output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3647A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3647A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3647A employs a cooling fan with automatic speed control for reduced acoustic noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3647A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3647A
DC Power Supply E3647A
The E3647A is a 60 W, 60 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-35V, 0-0.8A Range 2: 0-60V, 0-0.5 60 W dual output, dual range Built-in GPIB and RS-232 SCPI compatible Over-voltage protection and remote sensing Low noise and excellent regulation Front and rear output terminals The Agilent E3647A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability. Agilent E3647A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires. The Agilent E3647A employs a cooling fan with automatic speed control for reduced acoustic noise.

The E3647A is a 60 W, 60 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-35V, 0-0.8A
  • Range 2: 0-60V, 0-0.5
  • 60 W dual output, dual range
  • Built-in GPIB and RS-232
  • SCPI compatible
  • Over-voltage protection and remote sensing
  • Low noise and excellent regulation
  • Front and rear output terminals

The Agilent E3647A delivers clean power, dependable regulation, fast transient response and built-in GPIB and RS-232 interfaces. They are designed to meet the needs of R&D design verification, production testing, QA verifications and other demanding applications with quality and reliability.

Agilent E3647A power supplies give you the flexibility to select from dual output ranges. Output load is protected against overvoltage, which is easily monitored and adjusted from the front panel and remote interface. Remote sensing is available in the rear terminal to eliminate errors due to voltage drops on the load leads. These power supplies offer new versatile binding posts on the front panel and screw-type terminals on the rear panel. New front panel binding posts allow you to use safety test leads as well as conventional banana clips and stripped wires.

The Agilent E3647A employs a cooling fan with automatic speed control for reduced acoustic noise.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3647A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details