ValueTronics International, Inc. DC Power Supply E3634A

Description
The E3634A is a 200 W, 50 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-25V,7A Range 2: 0-50V,4A 200 W single output, dual range Low noise and excellent regulation Front and Rear output terminals Remote Sense, OVP and OCP SCPI compatible GP-IB/RS-232 standard The Agilent E3634A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3634A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on. The single output E3634A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3634A offers front and rear output terminals.
Datasheet
Description
The E3634A is a 200 W, 50 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-25V,7A Range 2: 0-50V,4A 200 W single output, dual range Low noise and excellent regulation Front and Rear output terminals Remote Sense, OVP and OCP SCPI compatible GP-IB/RS-232 standard The Agilent E3634A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3634A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on. The single output E3634A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3634A offers front and rear output terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3634A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3634A
DC Power Supply E3634A
The E3634A is a 200 W, 50 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-25V,7A Range 2: 0-50V,4A 200 W single output, dual range Low noise and excellent regulation Front and Rear output terminals Remote Sense, OVP and OCP SCPI compatible GP-IB/RS-232 standard The Agilent E3634A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3634A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on. The single output E3634A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3634A offers front and rear output terminals.

The E3634A is a 200 W, 50 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-25V,7A
  • Range 2: 0-50V,4A
  • 200 W single output, dual range
  • Low noise and excellent regulation
  • Front and Rear output terminals
  • Remote Sense, OVP and OCP
  • SCPI compatible
  • GP-IB/RS-232 standard

The Agilent E3634A gives you clean power, dependable regulation and fast transient response with built-in GPIB and RS-232 interface. The E3634A is designed to meet the most demanding applications in R&D design verifications, production testing, and QA verifications with traditional quality and reliability you can count on.

The single output E3634A gives you the flexibility to select from dual output ranges. Output load is protected against overvoltage and overcurrent, which are easily monitored and adjusted from the front panel and remote interface. Remote sense is available to eliminate the errors due to voltage drops on the load leads. The E3634A offers front and rear output terminals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3634A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - LM30-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details