ValueTronics International, Inc. DC Power Supply E3630A

Description
The E3630A is a 35 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-6V, 0-2.5A Range 2: 0-20V and 0 to -20V, 0-0.5A 35 W triple output Constant voltage (CV) and Current limit (CL) modes (±20V) Constant voltage (CV) and Current foldback (CF) modes (+6V) Low noise and excellent regulation Digital voltage and current meters Output tracking An auto-tracking feature of the Agilent HP E3630A lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply circuits requiring balanced voltages.
Datasheet
Description
The E3630A is a 35 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-6V, 0-2.5A Range 2: 0-20V and 0 to -20V, 0-0.5A 35 W triple output Constant voltage (CV) and Current limit (CL) modes (±20V) Constant voltage (CV) and Current foldback (CF) modes (+6V) Low noise and excellent regulation Digital voltage and current meters Output tracking An auto-tracking feature of the Agilent HP E3630A lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply circuits requiring balanced voltages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - E3630A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
E3630A
DC Power Supply E3630A
The E3630A is a 35 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Range 1: 0-6V, 0-2.5A Range 2: 0-20V and 0 to -20V, 0-0.5A 35 W triple output Constant voltage (CV) and Current limit (CL) modes (±20V) Constant voltage (CV) and Current foldback (CF) modes (+6V) Low noise and excellent regulation Digital voltage and current meters Output tracking An auto-tracking feature of the Agilent HP E3630A lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply circuits requiring balanced voltages.

The E3630A is a 35 W, 20 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Range 1: 0-6V, 0-2.5A
  • Range 2: 0-20V and 0 to -20V, 0-0.5A
  • 35 W triple output
  • Constant voltage (CV) and Current limit (CL) modes (±20V)
  • Constant voltage (CV) and Current foldback (CF) modes (+6V)
  • Low noise and excellent regulation
  • Digital voltage and current meters
  • Output tracking

An auto-tracking feature of the Agilent HP E3630A lets you use one voltage control to adjust the +20 V and -20 V outputs simultaneously. The outputs track each other to within 1 percent, making it easy to adjust the power supply circuits requiring balanced voltages.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number E3630A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO600-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers