The E2643A is a probe adapter from Agilent.
Additional Features:
Easy connection to surface mount ICs
Safe, with no chance of shorting
Mechanically non-invasive contact
Operating voltage: less than 40 V (DC + peak AC)
Operating current: 0.5 A maximum
Capacitance between contacts: 4.3 pF at 1 MHz
Self-inductance: 34 nH at 1 MHz
Contact resistance: less than 0.1 Ohm
The E2643A is a probe adapter from Agilent.
Additional Features:
- Easy connection to surface mount ICs
- Safe, with no chance of shorting
- Mechanically non-invasive contact
- Operating voltage: less than 40 V (DC + peak AC)
- Operating current: 0.5 A maximum
- Capacitance between contacts: 4.3 pF at 1 MHz
- Self-inductance: 34 nH at 1 MHz
- Contact resistance: less than 0.1 Ohm