ValueTronics International, Inc. Analyzer E1725C

Description
The E1725C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Built in FFT displays jitter spectrum for quick problem location Multiple display options allow analysis of data from different views Highest performance Keysight Agilent HP time interval analyzer Time-interval resolution (single-shot): <100 ps RMS Output measurements per second: 6,500 (VXI shared memory available) Maximum continuous measurements per second: Up to 80 million Frequency range (extension): up to 150 MHz Single-shot frequency resolution: 10-digits Memory size: 512K Microsoft and Windows are U.S. registered trademarks of Microsoft Corporation The Keysight Agilent HP E1725C time interval analyzer combines a fast measurement sampling rate with a large 512K memory and advanced analysis capabilities. Optional software packages, purchased separately or as options with the Keysight Agilent HP E1725C, tailor the instrument for specific applications. With the Keysight Agilent HP E1725C, you can take measurements and perform analysis on data storage devices, SONET/SDH tributary jitter, clock jitter, and network synchronization measurements. The Keysight Agilent HP E1725C is designed for benchtop use and integrates the high-performance Keysight Agilent HP E1740A Time Interval Analyzer Module with an external Omnibook laptop computer running Microsoft® Windows® 3.1 or Windows 98. The Windows interface streamlines setup and provides control of parameters. Built in histograms, window margin analysis, and statistical functions speed access to results.
Description
The E1725C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Built in FFT displays jitter spectrum for quick problem location Multiple display options allow analysis of data from different views Highest performance Keysight Agilent HP time interval analyzer Time-interval resolution (single-shot): <100 ps RMS Output measurements per second: 6,500 (VXI shared memory available) Maximum continuous measurements per second: Up to 80 million Frequency range (extension): up to 150 MHz Single-shot frequency resolution: 10-digits Memory size: 512K Microsoft and Windows are U.S. registered trademarks of Microsoft Corporation The Keysight Agilent HP E1725C time interval analyzer combines a fast measurement sampling rate with a large 512K memory and advanced analysis capabilities. Optional software packages, purchased separately or as options with the Keysight Agilent HP E1725C, tailor the instrument for specific applications. With the Keysight Agilent HP E1725C, you can take measurements and perform analysis on data storage devices, SONET/SDH tributary jitter, clock jitter, and network synchronization measurements. The Keysight Agilent HP E1725C is designed for benchtop use and integrates the high-performance Keysight Agilent HP E1740A Time Interval Analyzer Module with an external Omnibook laptop computer running Microsoft® Windows® 3.1 or Windows 98. The Windows interface streamlines setup and provides control of parameters. Built in histograms, window margin analysis, and statistical functions speed access to results.

Suppliers

Company
Product
Description
Supplier Links
Analyzer E1725C
The E1725C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Built in FFT displays jitter spectrum for quick problem location Multiple display options allow analysis of data from different views Highest performance Keysight Agilent HP time interval analyzer Time-interval resolution (single-shot): <100 ps RMS Output measurements per second: 6,500 (VXI shared memory available) Maximum continuous measurements per second: Up to 80 million Frequency range (extension): up to 150 MHz Single-shot frequency resolution: 10-digits Memory size: 512K Microsoft and Windows are U.S. registered trademarks of Microsoft Corporation The Keysight Agilent HP E1725C time interval analyzer combines a fast measurement sampling rate with a large 512K memory and advanced analysis capabilities. Optional software packages, purchased separately or as options with the Keysight Agilent HP E1725C, tailor the instrument for specific applications. With the Keysight Agilent HP E1725C, you can take measurements and perform analysis on data storage devices, SONET/SDH tributary jitter, clock jitter, and network synchronization measurements. The Keysight Agilent HP E1725C is designed for benchtop use and integrates the high-performance Keysight Agilent HP E1740A Time Interval Analyzer Module with an external Omnibook laptop computer running Microsoft® Windows® 3.1 or Windows 98. The Windows interface streamlines setup and provides control of parameters. Built in histograms, window margin analysis, and statistical functions speed access to results.

The E1725C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Built in FFT displays jitter spectrum for quick problem location
  • Multiple display options allow analysis of data from different views
  • Highest performance Keysight Agilent HP time interval analyzer
  • Time-interval resolution (single-shot): <100 ps RMS
  • Output measurements per second: 6,500 (VXI shared memory available)
  • Maximum continuous measurements per second: Up to 80 million
  • Frequency range (extension): up to 150 MHz
  • Single-shot frequency resolution: 10-digits
  • Memory size: 512K
  • Microsoft and Windows are U.S. registered trademarks of Microsoft Corporation

The Keysight Agilent HP E1725C time interval analyzer combines a fast measurement sampling rate with a large 512K memory and advanced analysis capabilities. Optional software packages, purchased separately or as options with the Keysight Agilent HP E1725C, tailor the instrument for specific applications. With the Keysight Agilent HP E1725C, you can take measurements and perform analysis on data storage devices, SONET/SDH tributary jitter, clock jitter, and network synchronization measurements. The Keysight Agilent HP E1725C is designed for benchtop use and integrates the high-performance Keysight Agilent HP E1740A Time Interval Analyzer Module with an external Omnibook laptop computer running Microsoft® Windows® 3.1 or Windows 98. The Windows interface streamlines setup and provides control of parameters. Built in histograms, window margin analysis, and statistical functions speed access to results.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E1725C
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details