The E1475A is a switch card from Agilent.
Additional Features:
1-Slot, C-size, register based
Six 1 × 4 multiplexers; switch signals up to 1.3 GHz
SMB male connectors for high performance
75ohms SMB male connectors (same size as 50ohms)
Used with the Agilent E1472A/E1474A
Can be externally mounted up to 8 meters away
This RF Multiplexer Expander is a C-size, 1-slot, register-based VXI module. It is the ideal choice to inexpensively increase system switching capacity for video and telecommunications applications. This unit expander is connected to and requires either an Agilent E1472A or Agilent E1474A RF multiplexer in the same system. This unit is a multiplexer expanders can be connected to one multiplexer, providing a total of eighteen 1 × 4 multiplexer banks.
The E1475A is a switch card from Agilent.
Additional Features:
- 1-Slot, C-size, register based
- Six 1 × 4 multiplexers; switch signals up to 1.3 GHz
- SMB male connectors for high performance
- 75ohms SMB male connectors (same size as 50ohms)
- Used with the Agilent E1472A/E1474A
- Can be externally mounted up to 8 meters away
This RF Multiplexer Expander is a C-size, 1-slot, register-based VXI module. It is the ideal choice to inexpensively increase system switching capacity for video and telecommunications applications. This unit expander is connected to and requires either an Agilent E1472A or Agilent E1474A RF multiplexer in the same system. This unit is a multiplexer expanders can be connected to one multiplexer, providing a total of eighteen 1 × 4 multiplexer banks.