The E1473A is a switch card from Agilent.
Additional Features:
1-Slot, C-size, register based
Six 1 x 4 multiplexers
Switch signals up to 1.3 GHz
SMB male connectors for high performance
Requires the Agilent E1472A/E1474A RF MUXes
Can be externally mounted up to 8 meters away
The Agilent E1473A 50 ohm RF Multiplexer Expander is a C-size, 1-slot, register-based VXI module. It is the ideal choice to inexpensively increase system switching capacity to switch test signals from your application to your test instruments such as oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1473A expander is connected to, and requires, either an Agilent E1472A or Agilent E1474A RF multiplexer in the same system. Up to two Agilent E1473A multiplexer expanders can be connected to one multiplexer, providing a total of eighteen 1 x 4 multiplexer banks. You can mix and match the Agilent E1473A 50 ohm and Agilent E1475A 75 ohm expanders with the Agilent E1472A 50 ohm and Agilent E1474A 75 ohm multiplexers.
The E1473A is a switch card from Agilent.
Additional Features:
- 1-Slot, C-size, register based
- Six 1 x 4 multiplexers
- Switch signals up to 1.3 GHz
- SMB male connectors for high performance
- Requires the Agilent E1472A/E1474A RF MUXes
- Can be externally mounted up to 8 meters away
The Agilent E1473A 50 ohm RF Multiplexer Expander is a C-size, 1-slot, register-based VXI module. It is the ideal choice to inexpensively increase system switching capacity to switch test signals from your application to your test instruments such as oscilloscope and spectrum, network, distortion analyzers, or other RF equipment. The Agilent E1473A expander is connected to, and requires, either an Agilent E1472A or Agilent E1474A RF multiplexer in the same system. Up to two Agilent E1473A multiplexer expanders can be connected to one multiplexer, providing a total of eighteen 1 x 4 multiplexer banks. You can mix and match the Agilent E1473A 50 ohm and Agilent E1475A 75 ohm expanders with the Agilent E1472A 50 ohm and Agilent E1474A 75 ohm multiplexers.