The E1472A is a switch card from Agilent.
Additional Features:
1-Slot, C-size, register based
Six 1 x 4 multiplexers
Switch signals up to 1.3 GHz
SMB male connectors for high performance
Controls Agilent E1473A/E1475A RF expanders
Tree-switching for high isolation, low VSWR
The Agilent E1472A 50 Ohm RF Multiplexer is a C-size, 1-slot, register- based VXI module. It is the ideal choice to route test signals from your application to your test instruments (i.e., oscilloscope and spectrum, network, distortion analyzers, or other RF equipment). The Agilent E1472A is functionally identical to the Agilent E1474A except for output impedance.
The E1472A is a switch card from Agilent.
Additional Features:
- 1-Slot, C-size, register based
- Six 1 x 4 multiplexers
- Switch signals up to 1.3 GHz
- SMB male connectors for high performance
- Controls Agilent E1473A/E1475A RF expanders
- Tree-switching for high isolation, low VSWR
The Agilent E1472A 50 Ohm RF Multiplexer is a C-size, 1-slot, register- based VXI module. It is the ideal choice to route test signals from your application to your test instruments (i.e., oscilloscope and spectrum, network, distortion analyzers, or other RF equipment). The Agilent E1472A is functionally identical to the Agilent E1474A except for output impedance.