The E1468A is a switch card from Agilent.
Additional Features:
1-Slot, C-size, register based
Connect multiple inputs to multiple outputs
8 x 8 and 4 x 16 two-wire switching
Guard or shield available for each row and column
Includes Agilent QUIC easy-to-use terminal block
Latching relays
The Agilent E1468A matrix module is a C-size, 1-slot, register-based VXI module. This module consists of a 64-channel, two-wire relay component card (uses the same component card as the Agilent E1460A). A terminal block, that provides 8 x 8 matrix topology, is included. The Agilent E1468A matrix switches both high and low on each crosspoint. Multiple modules can easily be interconnected with the Agilent E1468-80002 daisy-chain cable.
The Agilent E1468-80002 daisy-chain cable allows quick connect and disconnect of one module from another and is easily attached to expansion connectors on the Agilent E1468A terminal blocks. For applications requiring more than 64 crosspoints, the Agilent E1465/66/67A relay matrixes are recommended unless your application requires the high voltage/power capability and superior crosstalk performance of the Agilent E1468A matrix.
The E1468A is a switch card from Agilent.
Additional Features:
- 1-Slot, C-size, register based
- Connect multiple inputs to multiple outputs
- 8 x 8 and 4 x 16 two-wire switching
- Guard or shield available for each row and column
- Includes Agilent QUIC easy-to-use terminal block
- Latching relays
The Agilent E1468A matrix module is a C-size, 1-slot, register-based VXI module. This module consists of a 64-channel, two-wire relay component card (uses the same component card as the Agilent E1460A). A terminal block, that provides 8 x 8 matrix topology, is included. The Agilent E1468A matrix switches both high and low on each crosspoint. Multiple modules can easily be interconnected with the Agilent E1468-80002 daisy-chain cable.
The Agilent E1468-80002 daisy-chain cable allows quick connect and disconnect of one module from another and is easily attached to expansion connectors on the Agilent E1468A terminal blocks. For applications requiring more than 64 crosspoints, the Agilent E1465/66/67A relay matrixes are recommended unless your application requires the high voltage/power capability and superior crosstalk performance of the Agilent E1468A matrix.