SCHURTER Inc fitting screw S III 500V S III

Description
Description porcelaine with color marking
Request a Quote
Description
Description porcelaine with color marking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S III is a porcelain fitting screw rated for 500V, featuring color marking for identification. It is available in variants rated at 40A, 50A, and 63A with black, white, and copper color codes respectively, and is supplied in packages of 25 units.

Datasheet Summary
Powered by GS/AI

S III is a porcelain fitting screw rated for 500V, featuring color marking for identification. It is available in variants rated at 40A, 50A, and 63A with black, white, and copper color codes respectively, and is supplied in packages of 25 units.

Suppliers

Company
Product
Description
Supplier Links
fitting screw S III 500V - S III - SCHURTER Inc
Santa Rosa, CA, United States
fitting screw S III 500V
S III
fitting screw S III 500V S III
Description porcelaine with color marking

Description

  • porcelaine
  • with color marking
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number S III
Product Name fitting screw S III 500V
Unlock Full Specs
to access all available technical data

Similar Products