The E1463A is a switch card from Agilent.
Additional Features:
1-Slot, C-size, register based
Nonlatching relays
Normally closed/open and common terminals (SPDT)
Space for adding varistors for greater relay protection
Generates low thermal offset voltage (less than 3 µV typical)
The Agilent E1463A 32-channel form C switch is a C-size, 1-slot, register-based VXI module. It is capable of carrying 5 Amp of current on a single channel for power-switching applications. These applications include process control, appliance pass/fail testing, and on/off control among other. This general-purpose switch generates low thermal offset voltage (less than 3 µV typical), making it suitable for signal switching and scanning applications.
The Agilent E1463A comes with the QUIC screw terminal block (optional solder eye connectors) for easy wiring. Space to add series and shunt signal conditioning or circuit-protection elements (MOVs and fuses) is available on the main board but not on the terminal block.
The E1463A is a switch card from Agilent.
Additional Features:
- 1-Slot, C-size, register based
- Nonlatching relays
- Normally closed/open and common terminals (SPDT)
- Space for adding varistors for greater relay protection
- Generates low thermal offset voltage (less than 3 µV typical)
The Agilent E1463A 32-channel form C switch is a C-size, 1-slot, register-based VXI module. It is capable of carrying 5 Amp of current on a single channel for power-switching applications. These applications include process control, appliance pass/fail testing, and on/off control among other. This general-purpose switch generates low thermal offset voltage (less than 3 µV typical), making it suitable for signal switching and scanning applications.
The Agilent E1463A comes with the QUIC screw terminal block (optional solder eye connectors) for easy wiring. Space to add series and shunt signal conditioning or circuit-protection elements (MOVs and fuses) is available on the main board but not on the terminal block.