Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
SCHURTER INC
N-CONDUCTOR -- N-CONDUCTOR FOR SKD 25A, 63A AND 160A
SCHURTER Inc
N-Conductor for SKD 25A, 63A and 160A
N-Conductor
Description
Unique Selling Proposition Neutral conductor screw: Tightening torque max. 2,5 Nm
SCHURTER Inc
Done
Request a Quote
Email Supplier
Datasheet
Description
Unique Selling Proposition Neutral conductor screw: Tightening torque max. 2,5 Nm
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
SCHURTER Inc
Santa Rosa, CA, United States
N-Conductor for SKD 25A, 63A and 160A
N-Conductor
N-Conductor for SKD 25A, 63A and 160A
N-Conductor
Unique Selling Proposition Neutral conductor screw: Tightening torque max. 2,5 Nm
Unique Selling Proposition
Neutral conductor screw: Tightening torque max. 2,5 Nm
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Uncategorized Products
Product Number
N-Conductor
Product Name
N-Conductor for SKD 25A, 63A and 160A
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Connector Kits
6160.0135
View Details
SCHURTER Inc
Power Distribution, Surge Protectors
4740.4000
View Details
SCHURTER Inc
Cover Plates for SKD 25A and 63A
Cover Plates 25/63A
View Details
SCHURTER Inc
Connector Kits
6160.0133
View Details