ValueTronics International, Inc. Attenuator E1370A

Description
The E1370A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: 2-Slot, B-size, register based Switching and attenuation up to 26.5 GHz Drive any Agilent 8766K/67K/68K/69K microwave switch Drive any Agilent 3332XG prog. step attenuator Programmable 1 or 10 dB steps up to 110 dB Select internal or use external energizing power The Agilent E1370A switch/step attenuator driver is a B-size, 2-slot, register-based VXI module. It provides room for you to install one single-pole multithrow microwave switch or a programmable step attenuator.
Datasheet
Description
The E1370A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: 2-Slot, B-size, register based Switching and attenuation up to 26.5 GHz Drive any Agilent 8766K/67K/68K/69K microwave switch Drive any Agilent 3332XG prog. step attenuator Programmable 1 or 10 dB steps up to 110 dB Select internal or use external energizing power The Agilent E1370A switch/step attenuator driver is a B-size, 2-slot, register-based VXI module. It provides room for you to install one single-pole multithrow microwave switch or a programmable step attenuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator E1370A
The E1370A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: 2-Slot, B-size, register based Switching and attenuation up to 26.5 GHz Drive any Agilent 8766K/67K/68K/69K microwave switch Drive any Agilent 3332XG prog. step attenuator Programmable 1 or 10 dB steps up to 110 dB Select internal or use external energizing power The Agilent E1370A switch/step attenuator driver is a B-size, 2-slot, register-based VXI module. It provides room for you to install one single-pole multithrow microwave switch or a programmable step attenuator.

The E1370A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high.

Additional Features:

  • 2-Slot, B-size, register based
  • Switching and attenuation up to 26.5 GHz
  • Drive any Agilent 8766K/67K/68K/69K microwave switch
  • Drive any Agilent 3332XG prog. step attenuator
  • Programmable 1 or 10 dB steps up to 110 dB
  • Select internal or use external energizing power

The Agilent E1370A switch/step attenuator driver is a B-size, 2-slot, register-based VXI module. It provides room for you to install one single-pole multithrow microwave switch or a programmable step attenuator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number E1370A
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details