ValueTronics International, Inc. Digital Oscilloscope DSOX3104A

Description
The DSOX3104A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Memory Depth: 2 Mpts Sample Rate: 5 GSa/s Update Rate: 1,000,000 waveforms/s Waveform math and FFT 8.5" WVGA color display AutoProbe Interface USB host and device ports for connectivity, memory devices, and printing The Agilent InfiniiVision DSOX3104A offers the industry’s only 5-instruments-in-1 integration. The industry-leading one million waveforms per second update rate is 20 times faster than the competition to display the most signal detail. The InfiniiVision DSO3104A optimizes your deepmemory oscilloscope measurements by using MegaZoom IV technology to make the most effective trade-offs in sample rate, memory depth and waveform update rate automatically. The InfiniiVision DSOX3104A comes with a large 8.5-inch WVGA display so you can view analog, digital and serial signals easily on the screen.
Datasheet
Description
The DSOX3104A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Memory Depth: 2 Mpts Sample Rate: 5 GSa/s Update Rate: 1,000,000 waveforms/s Waveform math and FFT 8.5" WVGA color display AutoProbe Interface USB host and device ports for connectivity, memory devices, and printing The Agilent InfiniiVision DSOX3104A offers the industry’s only 5-instruments-in-1 integration. The industry-leading one million waveforms per second update rate is 20 times faster than the competition to display the most signal detail. The InfiniiVision DSO3104A optimizes your deepmemory oscilloscope measurements by using MegaZoom IV technology to make the most effective trade-offs in sample rate, memory depth and waveform update rate automatically. The InfiniiVision DSOX3104A comes with a large 8.5-inch WVGA display so you can view analog, digital and serial signals easily on the screen.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSOX3104A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSOX3104A
Digital Oscilloscope DSOX3104A
The DSOX3104A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Memory Depth: 2 Mpts Sample Rate: 5 GSa/s Update Rate: 1,000,000 waveforms/s Waveform math and FFT 8.5" WVGA color display AutoProbe Interface USB host and device ports for connectivity, memory devices, and printing The Agilent InfiniiVision DSOX3104A offers the industry’s only 5-instruments-in-1 integration. The industry-leading one million waveforms per second update rate is 20 times faster than the competition to display the most signal detail. The InfiniiVision DSO3104A optimizes your deepmemory oscilloscope measurements by using MegaZoom IV technology to make the most effective trade-offs in sample rate, memory depth and waveform update rate automatically. The InfiniiVision DSOX3104A comes with a large 8.5-inch WVGA display so you can view analog, digital and serial signals easily on the screen.

The DSOX3104A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4
  • Memory Depth: 2 Mpts
  • Sample Rate: 5 GSa/s
  • Update Rate: 1,000,000 waveforms/s
  • Waveform math and FFT
  • 8.5" WVGA color display
  • AutoProbe Interface
  • USB host and device ports for connectivity, memory devices, and printing

The Agilent InfiniiVision DSOX3104A offers the industry’s only 5-instruments-in-1 integration. The industry-leading one million waveforms per second update rate is 20 times faster than the competition to display the most signal detail. The InfiniiVision DSO3104A optimizes your deepmemory oscilloscope measurements by using MegaZoom IV technology to make the most effective trade-offs in sample rate, memory depth and waveform update rate automatically.

The InfiniiVision DSOX3104A comes with a large 8.5-inch WVGA display so you can view analog, digital and serial signals easily on the screen.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSOX3104A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details