ValueTronics International, Inc. Digital Oscilloscope DSO9404A

Description
The DSO9404A is a 4 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 4 GHz 4 Channels 20 GSa/s max. sample rate 20 Mpts on 4 channels, 40 Mpts on 2 channels 3-in-1 instrument: oscilloscope, logic analyzer, and protocol analyzer Advanced Triggering 15” XGA display makes it easier to view analog, digital and serial signals. Comprehensive built-in information system gives you fast answers to your questions. The task-oriented setup guide provides step-by-step instructions for several measurement procedures. Touchscreen display comes standard for mouse-free operation. Drag-and-drop measurements from the measurement bar provide an intuitive way to make a measurement on a particular cycle of your waveform. Capture longer time periods with up to 1 Gpts memory depth See precise representation of your signal with 20 GSa/s maximum sample rate The Agilent DSO9404A is equipped with a large 15” XGA LCD display, comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). High-performance scope channels ensure superior viewing of signals under test. The DSO9404A incorporates a powerful, feature-packed Infiniium oscilloscope with responsive deep memory. With 40 Mpts memory per channel and 20GSa/s sample rate, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals. Scope: The powerful features of our Infiniium Series oscilloscopes coupled with superior specifications give you precise signal representation. Logic analyzer: Fast deep-memory digital channels let you see critical data values and timing relationships. MSO models add 16 high-speed timing channels with standard 128 Mpts digital memory, allowing you to retain fast 2 GSa/s sample rates over long periods of time. Choose MSO9404A. Protocol analyzer: The world’s first scope-based protocol viewer with multi-tab viewing. Quickly drill and move between protocol and physical layers. Oscilloscope High-performance scope channels ensure superior viewing of signals under test. All models incorporate a powerful, feature-packed Infiniium oscilloscope with responsive deep memory. Responsive deep memory With standard 20 Mpts/ch, and up to 1 Gpts/ ch of memory, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals. Advanced triggering Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics. Drag and drop measurements It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring. Protocol analyzer Add protocol analysis capability to your scope for: CAN, FlexRay, I2C, JTAG, LIN, MIPI D-Phy, PCle, RS-232/UART, SATA, SPI, USB, 8B/10B, digRF, SVID Quickly move between physical and protocol layer information using the time-correlated tracking marker. Display protocol content using waveform symbols and the industry’s first multi-tab protocol viewer. The packets tab shows a high level view of the packet over time. Protocol-level triggering makes it easy to isolate events with pinpoint accuracy. Connectivity Industry compatibility Export screen shots and waveforms in numerous industry-standard formats. In addition, the 9000 Series supports compatibility with the following: MATLAB Basic and Advanced (add as 061 and 062 on new scope orders) IVI COM driver for application development environments such as Visual Studio, Agilent VEE, NI LabView and MATLAB instrument control toolbox. IntuiLink tool bars and data capture. LXI Class C including built-in Web control NI LabView PnP and IVI drives Agilent offers an innovative family of probes that are engineered for signal access and measurement accuracy. Whether you’re looking for simple passive probes, the high bandwidth and low loading of an active probe, or specialty probes for current or high voltage, we can meet your needs. Our innovative accessories allow reliable connection to challenging components like small pitch devices, surface mount ICs, and DDR BGA packages – even hands free! The image is a representation of selection. See specifications for product details.
Datasheet
Description
The DSO9404A is a 4 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 4 GHz 4 Channels 20 GSa/s max. sample rate 20 Mpts on 4 channels, 40 Mpts on 2 channels 3-in-1 instrument: oscilloscope, logic analyzer, and protocol analyzer Advanced Triggering 15” XGA display makes it easier to view analog, digital and serial signals. Comprehensive built-in information system gives you fast answers to your questions. The task-oriented setup guide provides step-by-step instructions for several measurement procedures. Touchscreen display comes standard for mouse-free operation. Drag-and-drop measurements from the measurement bar provide an intuitive way to make a measurement on a particular cycle of your waveform. Capture longer time periods with up to 1 Gpts memory depth See precise representation of your signal with 20 GSa/s maximum sample rate The Agilent DSO9404A is equipped with a large 15” XGA LCD display, comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). High-performance scope channels ensure superior viewing of signals under test. The DSO9404A incorporates a powerful, feature-packed Infiniium oscilloscope with responsive deep memory. With 40 Mpts memory per channel and 20GSa/s sample rate, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals. Scope: The powerful features of our Infiniium Series oscilloscopes coupled with superior specifications give you precise signal representation. Logic analyzer: Fast deep-memory digital channels let you see critical data values and timing relationships. MSO models add 16 high-speed timing channels with standard 128 Mpts digital memory, allowing you to retain fast 2 GSa/s sample rates over long periods of time. Choose MSO9404A. Protocol analyzer: The world’s first scope-based protocol viewer with multi-tab viewing. Quickly drill and move between protocol and physical layers. Oscilloscope High-performance scope channels ensure superior viewing of signals under test. All models incorporate a powerful, feature-packed Infiniium oscilloscope with responsive deep memory. Responsive deep memory With standard 20 Mpts/ch, and up to 1 Gpts/ ch of memory, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals. Advanced triggering Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics. Drag and drop measurements It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring. Protocol analyzer Add protocol analysis capability to your scope for: CAN, FlexRay, I2C, JTAG, LIN, MIPI D-Phy, PCle, RS-232/UART, SATA, SPI, USB, 8B/10B, digRF, SVID Quickly move between physical and protocol layer information using the time-correlated tracking marker. Display protocol content using waveform symbols and the industry’s first multi-tab protocol viewer. The packets tab shows a high level view of the packet over time. Protocol-level triggering makes it easy to isolate events with pinpoint accuracy. Connectivity Industry compatibility Export screen shots and waveforms in numerous industry-standard formats. In addition, the 9000 Series supports compatibility with the following: MATLAB Basic and Advanced (add as 061 and 062 on new scope orders) IVI COM driver for application development environments such as Visual Studio, Agilent VEE, NI LabView and MATLAB instrument control toolbox. IntuiLink tool bars and data capture. LXI Class C including built-in Web control NI LabView PnP and IVI drives Agilent offers an innovative family of probes that are engineered for signal access and measurement accuracy. Whether you’re looking for simple passive probes, the high bandwidth and low loading of an active probe, or specialty probes for current or high voltage, we can meet your needs. Our innovative accessories allow reliable connection to challenging components like small pitch devices, surface mount ICs, and DDR BGA packages – even hands free! The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSO9404A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSO9404A
Digital Oscilloscope DSO9404A
The DSO9404A is a 4 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 4 GHz 4 Channels 20 GSa/s max. sample rate 20 Mpts on 4 channels, 40 Mpts on 2 channels 3-in-1 instrument: oscilloscope, logic analyzer, and protocol analyzer Advanced Triggering 15” XGA display makes it easier to view analog, digital and serial signals. Comprehensive built-in information system gives you fast answers to your questions. The task-oriented setup guide provides step-by-step instructions for several measurement procedures. Touchscreen display comes standard for mouse-free operation. Drag-and-drop measurements from the measurement bar provide an intuitive way to make a measurement on a particular cycle of your waveform. Capture longer time periods with up to 1 Gpts memory depth See precise representation of your signal with 20 GSa/s maximum sample rate The Agilent DSO9404A is equipped with a large 15” XGA LCD display, comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). High-performance scope channels ensure superior viewing of signals under test. The DSO9404A incorporates a powerful, feature-packed Infiniium oscilloscope with responsive deep memory. With 40 Mpts memory per channel and 20GSa/s sample rate, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals. Scope: The powerful features of our Infiniium Series oscilloscopes coupled with superior specifications give you precise signal representation. Logic analyzer: Fast deep-memory digital channels let you see critical data values and timing relationships. MSO models add 16 high-speed timing channels with standard 128 Mpts digital memory, allowing you to retain fast 2 GSa/s sample rates over long periods of time. Choose MSO9404A. Protocol analyzer: The world’s first scope-based protocol viewer with multi-tab viewing. Quickly drill and move between protocol and physical layers. Oscilloscope High-performance scope channels ensure superior viewing of signals under test. All models incorporate a powerful, feature-packed Infiniium oscilloscope with responsive deep memory. Responsive deep memory With standard 20 Mpts/ch, and up to 1 Gpts/ ch of memory, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals. Advanced triggering Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics. Drag and drop measurements It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring. Protocol analyzer Add protocol analysis capability to your scope for: CAN, FlexRay, I2C, JTAG, LIN, MIPI D-Phy, PCle, RS-232/UART, SATA, SPI, USB, 8B/10B, digRF, SVID Quickly move between physical and protocol layer information using the time-correlated tracking marker. Display protocol content using waveform symbols and the industry’s first multi-tab protocol viewer. The packets tab shows a high level view of the packet over time. Protocol-level triggering makes it easy to isolate events with pinpoint accuracy. Connectivity Industry compatibility Export screen shots and waveforms in numerous industry-standard formats. In addition, the 9000 Series supports compatibility with the following: MATLAB Basic and Advanced (add as 061 and 062 on new scope orders) IVI COM driver for application development environments such as Visual Studio, Agilent VEE, NI LabView and MATLAB instrument control toolbox. IntuiLink tool bars and data capture. LXI Class C including built-in Web control NI LabView PnP and IVI drives Agilent offers an innovative family of probes that are engineered for signal access and measurement accuracy. Whether you’re looking for simple passive probes, the high bandwidth and low loading of an active probe, or specialty probes for current or high voltage, we can meet your needs. Our innovative accessories allow reliable connection to challenging components like small pitch devices, surface mount ICs, and DDR BGA packages – even hands free! The image is a representation of selection. See specifications for product details.

The DSO9404A is a 4 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 4 GHz
  • 4 Channels
  • 20 GSa/s max. sample rate
  • 20 Mpts on 4 channels, 40 Mpts on 2 channels
  • 3-in-1 instrument: oscilloscope, logic analyzer, and protocol analyzer
  • Advanced Triggering
  • 15” XGA display makes it easier to view analog, digital and serial signals.
  • Comprehensive built-in information system gives you fast answers to your questions. The task-oriented setup guide provides step-by-step instructions for several measurement procedures.
  • Touchscreen display comes standard for mouse-free operation.
  • Drag-and-drop measurements from the measurement bar provide an intuitive way to make a measurement on a particular cycle of your waveform.
  • Capture longer time periods with up to 1 Gpts memory depth
  • See precise representation of your signal with 20 GSa/s maximum sample rate

The Agilent DSO9404A is equipped with a large 15” XGA LCD display, comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). High-performance scope channels ensure superior viewing of signals under test. The DSO9404A incorporates a powerful, feature-packed Infiniium oscilloscope with responsive deep memory.

With 40 Mpts memory per channel and 20GSa/s sample rate, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals.

  • Scope: The powerful features of our Infiniium Series oscilloscopes coupled with superior specifications give you precise signal representation.
  • Logic analyzer: Fast deep-memory digital channels let you see critical data values and timing relationships. MSO models add 16 high-speed timing channels with standard 128 Mpts digital memory, allowing you to retain fast 2 GSa/s sample rates over long periods of time. Choose MSO9404A.
  • Protocol analyzer: The world’s first scope-based protocol viewer with multi-tab viewing. Quickly drill and move between protocol and physical layers.

Oscilloscope
High-performance scope channels ensure superior viewing of signals under test. All models incorporate a powerful, feature-packed Infiniium oscilloscope with responsive deep memory.

Responsive deep memory
With standard 20 Mpts/ch, and up to 1 Gpts/ ch of memory, you can capture long time periods while retaining fast sample rates. Fast update rates mean your scope stays responsive with deep memory on, ensuring precise representation of analog signals.

Advanced triggering
Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics.

Drag and drop measurements
It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring.

Protocol analyzer

Add protocol analysis capability to your scope for:

  • CAN, FlexRay, I2C, JTAG, LIN, MIPI D-Phy, PCle, RS-232/UART, SATA, SPI, USB, 8B/10B, digRF, SVID
  • Quickly move between physical and protocol layer information using the time-correlated tracking marker. Display protocol content using waveform symbols and the industry’s first multi-tab protocol viewer.
  • The packets tab shows a high level view of the packet over time. Protocol-level triggering makes it easy to isolate events with pinpoint accuracy.

Connectivity
Industry compatibility

  • Export screen shots and waveforms in numerous industry-standard formats.
  • In addition, the 9000 Series supports compatibility with the following:
  • MATLAB Basic and Advanced (add as 061 and 062 on new scope orders)
  • IVI COM driver for application development environments such as Visual Studio, Agilent VEE, NI LabView and MATLAB instrument control toolbox.
  • IntuiLink tool bars and data capture.
  • LXI Class C including built-in Web control
  • NI LabView PnP and IVI drives

Agilent offers an innovative family of probes that are engineered for signal access and measurement accuracy. Whether you’re looking for simple passive probes, the high bandwidth and low loading of an active probe, or specialty probes for current or high voltage, we can meet your needs. Our innovative accessories allow reliable connection to challenging components like small pitch devices, surface mount ICs, and DDR BGA packages – even hands free!

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSO9404A
Product Name Digital Oscilloscope
Bandwidth 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 1233542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details