ValueTronics International, Inc. Digital Oscilloscope DSO9204H

Description
The DSO9204H is a 2 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 2 GHz bandwidth in 2-channel mode with 10 bits of resolution 1 GHz bandwidth in 4-channel mode with 10 bits of resolution 500 MHz bandwidth maximum for 12 bits of resolution 100 Mpts standard memory Max sample rate of 10 GSa/s Up to 3X less noise than traditional 8-bit scopes The high-deinition DSO9204H oscilloscope offers up to 12 bits of resolution, which represents 4096 quantization levels, for precision signal viewing. The 9000 H-Series’ combination of hypersampling and linear noise reduction technology achieves a noise level up to three times lower than traditional 8-bit oscilloscopes. Engineered to provide low noise and high-dynamic-range measurement capability, these scopes also offer comprehensive measurement capability with MSO upgrades, a variety of apps, and compatibility with Agilent’s probing portfolio. The DSO9204H is equipped with a large 15” XGA LCD display,comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). The Agilent 9000 H-Series’ hypersampling and linear noise reduction produces more precise viewing. The hyper-sampled ADC produces up to 16 hypersamples in a group. Each group vertical value is averaged, minimizing random noise that the scope added to the initial signal. The resulting vertical group value is saved to scope memory at the scope’s published sample rate and displayed. View clear, precise waveforms even at small V/div settings Hypersampled ADCs Low-pass front-end filter prevents aliased signal content. Each ADC produces up to 16 ‘hypersamples” between each acquisition point. Each hypersample vertical value includes random scope noise. Hypersamples are not stored to acquisition memory, as any single individual hypersample carries a signal plus noise component. Linear Noise Reduction (LNR) Hardware-based technology implemented across the scope’s ADC, memory controller, and FPGA for DSP noise reduction. DSP filter averages each group of hypersamples to cancel out noise across linear hypersamples. The scope stores the group vertical average value to memory at the scope sample rate. Produces up to 4096 quantization levels. Reduces noise by 3X (at 12 bits of resolution) Comprehensive Measurement Capability In addition to precise waveform viewing, 9000 H-Series models incorporate the powerful scope capability found in all Infiniium oscilloscopes. Responsive deep memory With standard 100 Mpts (2-ch) of memory, 9000 H-Series oscilloscopes include the deepest standard memory in the industry. You can capture long time periods while retaining fast sample rates. Advanced triggering Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 H-Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics. Drag and drop measurements It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring. If you’re like most engineers, you never know what your next project will demand from you. You need an oscilloscope that can adapt to a wide variety of debug and test challenges. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The DSO9204H is a 2 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 2 GHz bandwidth in 2-channel mode with 10 bits of resolution 1 GHz bandwidth in 4-channel mode with 10 bits of resolution 500 MHz bandwidth maximum for 12 bits of resolution 100 Mpts standard memory Max sample rate of 10 GSa/s Up to 3X less noise than traditional 8-bit scopes The high-deinition DSO9204H oscilloscope offers up to 12 bits of resolution, which represents 4096 quantization levels, for precision signal viewing. The 9000 H-Series’ combination of hypersampling and linear noise reduction technology achieves a noise level up to three times lower than traditional 8-bit oscilloscopes. Engineered to provide low noise and high-dynamic-range measurement capability, these scopes also offer comprehensive measurement capability with MSO upgrades, a variety of apps, and compatibility with Agilent’s probing portfolio. The DSO9204H is equipped with a large 15” XGA LCD display,comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). The Agilent 9000 H-Series’ hypersampling and linear noise reduction produces more precise viewing. The hyper-sampled ADC produces up to 16 hypersamples in a group. Each group vertical value is averaged, minimizing random noise that the scope added to the initial signal. The resulting vertical group value is saved to scope memory at the scope’s published sample rate and displayed. View clear, precise waveforms even at small V/div settings Hypersampled ADCs Low-pass front-end filter prevents aliased signal content. Each ADC produces up to 16 ‘hypersamples” between each acquisition point. Each hypersample vertical value includes random scope noise. Hypersamples are not stored to acquisition memory, as any single individual hypersample carries a signal plus noise component. Linear Noise Reduction (LNR) Hardware-based technology implemented across the scope’s ADC, memory controller, and FPGA for DSP noise reduction. DSP filter averages each group of hypersamples to cancel out noise across linear hypersamples. The scope stores the group vertical average value to memory at the scope sample rate. Produces up to 4096 quantization levels. Reduces noise by 3X (at 12 bits of resolution) Comprehensive Measurement Capability In addition to precise waveform viewing, 9000 H-Series models incorporate the powerful scope capability found in all Infiniium oscilloscopes. Responsive deep memory With standard 100 Mpts (2-ch) of memory, 9000 H-Series oscilloscopes include the deepest standard memory in the industry. You can capture long time periods while retaining fast sample rates. Advanced triggering Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 H-Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics. Drag and drop measurements It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring. If you’re like most engineers, you never know what your next project will demand from you. You need an oscilloscope that can adapt to a wide variety of debug and test challenges. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSO9204H - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSO9204H
Digital Oscilloscope DSO9204H
The DSO9204H is a 2 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 2 GHz bandwidth in 2-channel mode with 10 bits of resolution 1 GHz bandwidth in 4-channel mode with 10 bits of resolution 500 MHz bandwidth maximum for 12 bits of resolution 100 Mpts standard memory Max sample rate of 10 GSa/s Up to 3X less noise than traditional 8-bit scopes The high-deinition DSO9204H oscilloscope offers up to 12 bits of resolution, which represents 4096 quantization levels, for precision signal viewing. The 9000 H-Series’ combination of hypersampling and linear noise reduction technology achieves a noise level up to three times lower than traditional 8-bit oscilloscopes. Engineered to provide low noise and high-dynamic-range measurement capability, these scopes also offer comprehensive measurement capability with MSO upgrades, a variety of apps, and compatibility with Agilent’s probing portfolio. The DSO9204H is equipped with a large 15” XGA LCD display,comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg). The Agilent 9000 H-Series’ hypersampling and linear noise reduction produces more precise viewing. The hyper-sampled ADC produces up to 16 hypersamples in a group. Each group vertical value is averaged, minimizing random noise that the scope added to the initial signal. The resulting vertical group value is saved to scope memory at the scope’s published sample rate and displayed. View clear, precise waveforms even at small V/div settings Hypersampled ADCs Low-pass front-end filter prevents aliased signal content. Each ADC produces up to 16 ‘hypersamples” between each acquisition point. Each hypersample vertical value includes random scope noise. Hypersamples are not stored to acquisition memory, as any single individual hypersample carries a signal plus noise component. Linear Noise Reduction (LNR) Hardware-based technology implemented across the scope’s ADC, memory controller, and FPGA for DSP noise reduction. DSP filter averages each group of hypersamples to cancel out noise across linear hypersamples. The scope stores the group vertical average value to memory at the scope sample rate. Produces up to 4096 quantization levels. Reduces noise by 3X (at 12 bits of resolution) Comprehensive Measurement Capability In addition to precise waveform viewing, 9000 H-Series models incorporate the powerful scope capability found in all Infiniium oscilloscopes. Responsive deep memory With standard 100 Mpts (2-ch) of memory, 9000 H-Series oscilloscopes include the deepest standard memory in the industry. You can capture long time periods while retaining fast sample rates. Advanced triggering Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 H-Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics. Drag and drop measurements It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring. If you’re like most engineers, you never know what your next project will demand from you. You need an oscilloscope that can adapt to a wide variety of debug and test challenges. The image is a representation of selection. See specifications for product details.

The DSO9204H is a 2 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 2 GHz bandwidth in 2-channel mode with 10 bits of resolution
  • 1 GHz bandwidth in 4-channel mode with 10 bits of resolution
  • 500 MHz bandwidth maximum for 12 bits of resolution
  • 100 Mpts standard memory
  • Max sample rate of 10 GSa/s
  • Up to 3X less noise than traditional 8-bit scopes

The high-deinition DSO9204H oscilloscope offers up to 12 bits of resolution, which represents 4096 quantization levels, for precision signal viewing. The 9000 H-Series’ combination of hypersampling and linear noise reduction technology achieves a noise level up to three times lower than traditional 8-bit oscilloscopes. Engineered to provide low noise and high-dynamic-range measurement capability, these scopes also offer comprehensive measurement capability with MSO upgrades, a variety of apps, and compatibility with Agilent’s probing portfolio.

The DSO9204H is equipped with a large 15” XGA LCD display,comes in a whisper-quiet package that is just 9” (23 cm) deep and weighs only 26 pounds (11.8 kg).

The Agilent 9000 H-Series’ hypersampling and linear noise reduction produces more precise viewing.

  • The hyper-sampled ADC produces up to 16 hypersamples in a group.
  • Each group vertical value is averaged, minimizing random noise that the scope added to the initial signal.
  • The resulting vertical group value is saved to scope memory at the scope’s published sample rate and displayed.
  • View clear, precise waveforms even at small V/div settings

Hypersampled ADCs

  • Low-pass front-end filter prevents aliased signal content.
  • Each ADC produces up to 16 ‘hypersamples” between each acquisition point.
  • Each hypersample vertical value includes random scope noise.
  • Hypersamples are not stored to acquisition memory, as any single individual hypersample carries a signal plus noise component.

Linear Noise Reduction (LNR)

  • Hardware-based technology implemented across the scope’s ADC, memory controller, and FPGA for DSP noise reduction.
  • DSP filter averages each group of hypersamples to cancel out noise across linear hypersamples.
  • The scope stores the group vertical average value to memory at the scope sample rate.
  • Produces up to 4096 quantization levels.
  • Reduces noise by 3X (at 12 bits of resolution)

Comprehensive Measurement Capability
In addition to precise waveform viewing, 9000 H-Series models incorporate the powerful scope capability found in all Infiniium oscilloscopes.

Responsive deep memory
With standard 100 Mpts (2-ch) of memory, 9000 H-Series oscilloscopes include the deepest standard memory in the industry. You can capture long time periods while retaining fast sample rates.

Advanced triggering
Advanced triggers are essential when you are investigating suspected problems. Infiniium offers a full range of advanced triggers to help you isolate and capture the condition you need to characterize. The 9000 H-Series simplifies trigger setups by using intuitive dialog boxes with descriptive graphics.

Drag and drop measurements
It’s simple: drag an icon from the measurement bar and drop it on the cycle you want to measure. You can make up to ten measurements on your waveforms. All of the measurements appear at the bottom of the display with statistics and are color-coded to the channel you are measuring.

If you’re like most engineers, you never know what your next project will demand from you. You need an oscilloscope that can adapt to a wide variety of debug and test challenges.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSO9204H
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2683137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Removable Storage; RoHS
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details