ValueTronics International, Inc. Digital Oscilloscope DSO91304A

Description
The DSO91304A is a 13 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 13 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 40 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 1.73 mVrms at 50 mV/div Minimum Rise/Fall Time: 32 ps (10-90%), 23 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium DSO91304A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements. The industry’s lowest noise floor Leveraging the company expertise in RF design, Agilent has invested in key technology blocks like our proprietary Faraday caged front end to significantly reduce our inherent scope noise floor. The result: the lowest noise floor available on any real-time oscilloscope from 2.5 GHz to 12 GHz. The industry’s deepest memory With 1 Gbyte of memory, low-frequency jitter components can be more quickly resolved in a single measurement. Statistical accuracy is improved with more data collection. Agilent’s integrated deep memory remains responsive and allows more comprehensive testing, supporting pattern lengths up to PRBS23 for accurate transmitter and receiver results. We add full bandwidth probing and accurate de-embedding and equalization software The performance of Agilent’s oscilloscopes is matched by the superiority of our probing, de-embedding and equalization offerings. Maintain full bandwidth performance to the probe tip with our InfiniiMax probing solutions. Render waveforms anywhere in the digital serial link with our hardware accelerated N5465A InfiniiSim Waveform Transformation Toolset. Configurable system modeling allows you to remove the deleterious effects of unwanted channel elements, simulate waveforms with channel models inserted, view waveforms in physically unprobeable locations, and compensate for loading of probes and fixtures. The N5461A Serial Data Equalization software allows you to model equalization techniques in real time. Engineered for unmatched real-time measurement accuracy. Pass today’s demanding compliance tests more quickly. Offering the industry’s widest range of available compliance applications to provide fast setup for complete, automated compliance and margin testing and reporting, the Agilent 90000 Series scopes have become the go-to tool for test houses worldwide. Our experts serve on the industry standards committees, and our oscilloscopes are certified on today’s high speed serial data standards. Plus our 1G memory supports real-time testing to pattern lengths of PRBS23 to stress your design to the max. Choose from a wide range of complete compliance applications Choose from the industry’s widest range of complete applications for the Infiniium 90000 Series to ensure compliance to the leading industry standards, including SATA, PCI Express®, Ethernet, USB, and more. Comprehensive set-up wizards and full automation of the required testing take the guesswork out of demonstrating compliance quickly. Get further insight with our protocol and analysis decode available on PCI Express, SATA and USB. Put Agilent’s experts on your team Agilent’s measurement experts sit on the industry standards committees and help define the compliance requirements. They make sure our tools deliver exactly to the standards. You get the benefit of years of training and experience on every measurement you make. Free up valuable engineering resources Set-up wizards combined with intelligent test filtering make it simple to ensure the right tests are being run. Comprehensive HTML reports with visual documentation and pass/ fail results guarantee that critical information is retained on each test. Technicians can run complete and accurate testing on their own, freeing valuable engineering resources. Agilent’s N2809A-1NL PrecisionProbe software quickly characterizes and compensates the frequency response of any path to the 90000 Series input. PrecisionProbe’s patented technology uses the < 15ps edge from the 90000 Series oscilloscope to: Measure input impedance and response of any probe and the loss of any cable Quickly correct from probe and cable loss (without extra instruments such as VNA or TDR) Correct probing issues such as phase nonlinearity, magnitude non-flatness, and see the effect of probe loading Quickly gain insight into impedance/capacitanc e that defines your connection Engineered for unmatched real-time measurement accuracy. Debug your toughest designs with confidence. The 90000 series boasts an ever-expanding set of measurement applications for serial debugging and protocol viewing, jitter testing, advanced triggering, measurement customization, and rapid automation. Put the power of the scope to work for your unique debug and analysis challenges. Streamline your debug and analysis tasks with the industry’s widest range of application software Whether you need to trigger and decode serial buses, iron out the kinks in your memory designs, or see FFT based spectrum analysis of your signal, the Infiniium 90000 Series has application software to help. Our serial protocol views are unique to oscilloscopes, and our DDR debug tools support multiple generations of the standard. Quickly access additional features from the scope’s standard menus. Customize your scope for even more efficiency The N5414B-1NL InfiniiScan Event Identification software makes unique capabilities like Zone Qualify and Generic Serial triggering possible. Rapidly automate any scope measurement using the N5467B-1NL User Defined Application and have it appear seamlessly in your scope’s menu. Customize your Infiniium further by taking full advantage of MyInfiniium (standard on all 90000A Series oscilloscopes). Use MyInfiniium to deliver automated measurements, execute customized scripts, save screenshots, or load your favorite setup. Add measurement capability with MATLAB compatibility If we haven’t provided exactly what you need, take customization to a new level with MATLAB (Option 062) - a data analysis software environment and scripting language with over 1,000,000 users today. Use MATLAB to design and apply your own filters to oscilloscope signals, graphically visualize oscilloscope signals in 2-D and 3-D plots, automate measurements, and build test applications. Add the N5430A-1NL User Defined Function software to your scope to seamlessly integrate your custom functionality into the Infiniium 90000 menus so results are displayed on the scope screen. Agilent is the only T&M manufacturer today that sells and supports MATLAB as its own product as part of a complete T&M solution. Frequency Domain Analysis Infiniium’s built-in FFT allows users to quickly and easily analyze the frequency components of their signals. Both FFT magnitude and phase can be displayed and can be combined with other built-in math functions or Matlab based measurements. A resolution bandwidth of 6 kHz is supported with the standard 10 Megabytes of acquisition memory at the maximum sample rate of 40 GSa/s. With optional acquisition memory installed resolution bandwidths of 2 kHz can be obtained. Standard windowing of Hanning, Flattop and Rectangular are supported along with cursor based power measurements. When more powerful frequency domain measurements are required including modulation analysis, consider the Agilent 89601A Vector Signal Analyzer software. Hardware Accelerated Differential and Common Mode Math Select the channel menu and enable differential mode to enable hardware accelerated math capability. Enjoy full channel functionality including InfiniiScan triggering and jitter analysis. Save time, by using the hardware acceleration for even faster update rates with your differential and common mode math needs. Infiniium Remote Programming interface (Now standard on all Infiniium scopes) Operate your Infiniium compliance and validation applications remotely using .NET languages. This application is supported on all models. Agilent’s Infiniium oscilloscope lineup includes bandwidths from 500 MHz to 63 GHz. Use the following selection guide to determine which best matches your speciic needs. Infiniium real-time oscilloscopes feature the following: World’s highest bandwidth on 4 channels in a single frame Industry’s lowest noise loor Full PrecisionProbe compatibility
Datasheet
Description
The DSO91304A is a 13 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 13 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 40 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 1.73 mVrms at 50 mV/div Minimum Rise/Fall Time: 32 ps (10-90%), 23 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium DSO91304A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements. The industry’s lowest noise floor Leveraging the company expertise in RF design, Agilent has invested in key technology blocks like our proprietary Faraday caged front end to significantly reduce our inherent scope noise floor. The result: the lowest noise floor available on any real-time oscilloscope from 2.5 GHz to 12 GHz. The industry’s deepest memory With 1 Gbyte of memory, low-frequency jitter components can be more quickly resolved in a single measurement. Statistical accuracy is improved with more data collection. Agilent’s integrated deep memory remains responsive and allows more comprehensive testing, supporting pattern lengths up to PRBS23 for accurate transmitter and receiver results. We add full bandwidth probing and accurate de-embedding and equalization software The performance of Agilent’s oscilloscopes is matched by the superiority of our probing, de-embedding and equalization offerings. Maintain full bandwidth performance to the probe tip with our InfiniiMax probing solutions. Render waveforms anywhere in the digital serial link with our hardware accelerated N5465A InfiniiSim Waveform Transformation Toolset. Configurable system modeling allows you to remove the deleterious effects of unwanted channel elements, simulate waveforms with channel models inserted, view waveforms in physically unprobeable locations, and compensate for loading of probes and fixtures. The N5461A Serial Data Equalization software allows you to model equalization techniques in real time. Engineered for unmatched real-time measurement accuracy. Pass today’s demanding compliance tests more quickly. Offering the industry’s widest range of available compliance applications to provide fast setup for complete, automated compliance and margin testing and reporting, the Agilent 90000 Series scopes have become the go-to tool for test houses worldwide. Our experts serve on the industry standards committees, and our oscilloscopes are certified on today’s high speed serial data standards. Plus our 1G memory supports real-time testing to pattern lengths of PRBS23 to stress your design to the max. Choose from a wide range of complete compliance applications Choose from the industry’s widest range of complete applications for the Infiniium 90000 Series to ensure compliance to the leading industry standards, including SATA, PCI Express®, Ethernet, USB, and more. Comprehensive set-up wizards and full automation of the required testing take the guesswork out of demonstrating compliance quickly. Get further insight with our protocol and analysis decode available on PCI Express, SATA and USB. Put Agilent’s experts on your team Agilent’s measurement experts sit on the industry standards committees and help define the compliance requirements. They make sure our tools deliver exactly to the standards. You get the benefit of years of training and experience on every measurement you make. Free up valuable engineering resources Set-up wizards combined with intelligent test filtering make it simple to ensure the right tests are being run. Comprehensive HTML reports with visual documentation and pass/ fail results guarantee that critical information is retained on each test. Technicians can run complete and accurate testing on their own, freeing valuable engineering resources. Agilent’s N2809A-1NL PrecisionProbe software quickly characterizes and compensates the frequency response of any path to the 90000 Series input. PrecisionProbe’s patented technology uses the < 15ps edge from the 90000 Series oscilloscope to: Measure input impedance and response of any probe and the loss of any cable Quickly correct from probe and cable loss (without extra instruments such as VNA or TDR) Correct probing issues such as phase nonlinearity, magnitude non-flatness, and see the effect of probe loading Quickly gain insight into impedance/capacitanc e that defines your connection Engineered for unmatched real-time measurement accuracy. Debug your toughest designs with confidence. The 90000 series boasts an ever-expanding set of measurement applications for serial debugging and protocol viewing, jitter testing, advanced triggering, measurement customization, and rapid automation. Put the power of the scope to work for your unique debug and analysis challenges. Streamline your debug and analysis tasks with the industry’s widest range of application software Whether you need to trigger and decode serial buses, iron out the kinks in your memory designs, or see FFT based spectrum analysis of your signal, the Infiniium 90000 Series has application software to help. Our serial protocol views are unique to oscilloscopes, and our DDR debug tools support multiple generations of the standard. Quickly access additional features from the scope’s standard menus. Customize your scope for even more efficiency The N5414B-1NL InfiniiScan Event Identification software makes unique capabilities like Zone Qualify and Generic Serial triggering possible. Rapidly automate any scope measurement using the N5467B-1NL User Defined Application and have it appear seamlessly in your scope’s menu. Customize your Infiniium further by taking full advantage of MyInfiniium (standard on all 90000A Series oscilloscopes). Use MyInfiniium to deliver automated measurements, execute customized scripts, save screenshots, or load your favorite setup. Add measurement capability with MATLAB compatibility If we haven’t provided exactly what you need, take customization to a new level with MATLAB (Option 062) - a data analysis software environment and scripting language with over 1,000,000 users today. Use MATLAB to design and apply your own filters to oscilloscope signals, graphically visualize oscilloscope signals in 2-D and 3-D plots, automate measurements, and build test applications. Add the N5430A-1NL User Defined Function software to your scope to seamlessly integrate your custom functionality into the Infiniium 90000 menus so results are displayed on the scope screen. Agilent is the only T&M manufacturer today that sells and supports MATLAB as its own product as part of a complete T&M solution. Frequency Domain Analysis Infiniium’s built-in FFT allows users to quickly and easily analyze the frequency components of their signals. Both FFT magnitude and phase can be displayed and can be combined with other built-in math functions or Matlab based measurements. A resolution bandwidth of 6 kHz is supported with the standard 10 Megabytes of acquisition memory at the maximum sample rate of 40 GSa/s. With optional acquisition memory installed resolution bandwidths of 2 kHz can be obtained. Standard windowing of Hanning, Flattop and Rectangular are supported along with cursor based power measurements. When more powerful frequency domain measurements are required including modulation analysis, consider the Agilent 89601A Vector Signal Analyzer software. Hardware Accelerated Differential and Common Mode Math Select the channel menu and enable differential mode to enable hardware accelerated math capability. Enjoy full channel functionality including InfiniiScan triggering and jitter analysis. Save time, by using the hardware acceleration for even faster update rates with your differential and common mode math needs. Infiniium Remote Programming interface (Now standard on all Infiniium scopes) Operate your Infiniium compliance and validation applications remotely using .NET languages. This application is supported on all models. Agilent’s Infiniium oscilloscope lineup includes bandwidths from 500 MHz to 63 GHz. Use the following selection guide to determine which best matches your speciic needs. Infiniium real-time oscilloscopes feature the following: World’s highest bandwidth on 4 channels in a single frame Industry’s lowest noise loor Full PrecisionProbe compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSO91304A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSO91304A
Digital Oscilloscope DSO91304A
The DSO91304A is a 13 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 13 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 40 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 1.73 mVrms at 50 mV/div Minimum Rise/Fall Time: 32 ps (10-90%), 23 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium DSO91304A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements. The industry’s lowest noise floor Leveraging the company expertise in RF design, Agilent has invested in key technology blocks like our proprietary Faraday caged front end to significantly reduce our inherent scope noise floor. The result: the lowest noise floor available on any real-time oscilloscope from 2.5 GHz to 12 GHz. The industry’s deepest memory With 1 Gbyte of memory, low-frequency jitter components can be more quickly resolved in a single measurement. Statistical accuracy is improved with more data collection. Agilent’s integrated deep memory remains responsive and allows more comprehensive testing, supporting pattern lengths up to PRBS23 for accurate transmitter and receiver results. We add full bandwidth probing and accurate de-embedding and equalization software The performance of Agilent’s oscilloscopes is matched by the superiority of our probing, de-embedding and equalization offerings. Maintain full bandwidth performance to the probe tip with our InfiniiMax probing solutions. Render waveforms anywhere in the digital serial link with our hardware accelerated N5465A InfiniiSim Waveform Transformation Toolset. Configurable system modeling allows you to remove the deleterious effects of unwanted channel elements, simulate waveforms with channel models inserted, view waveforms in physically unprobeable locations, and compensate for loading of probes and fixtures. The N5461A Serial Data Equalization software allows you to model equalization techniques in real time. Engineered for unmatched real-time measurement accuracy. Pass today’s demanding compliance tests more quickly. Offering the industry’s widest range of available compliance applications to provide fast setup for complete, automated compliance and margin testing and reporting, the Agilent 90000 Series scopes have become the go-to tool for test houses worldwide. Our experts serve on the industry standards committees, and our oscilloscopes are certified on today’s high speed serial data standards. Plus our 1G memory supports real-time testing to pattern lengths of PRBS23 to stress your design to the max. Choose from a wide range of complete compliance applications Choose from the industry’s widest range of complete applications for the Infiniium 90000 Series to ensure compliance to the leading industry standards, including SATA, PCI Express®, Ethernet, USB, and more. Comprehensive set-up wizards and full automation of the required testing take the guesswork out of demonstrating compliance quickly. Get further insight with our protocol and analysis decode available on PCI Express, SATA and USB. Put Agilent’s experts on your team Agilent’s measurement experts sit on the industry standards committees and help define the compliance requirements. They make sure our tools deliver exactly to the standards. You get the benefit of years of training and experience on every measurement you make. Free up valuable engineering resources Set-up wizards combined with intelligent test filtering make it simple to ensure the right tests are being run. Comprehensive HTML reports with visual documentation and pass/ fail results guarantee that critical information is retained on each test. Technicians can run complete and accurate testing on their own, freeing valuable engineering resources. Agilent’s N2809A-1NL PrecisionProbe software quickly characterizes and compensates the frequency response of any path to the 90000 Series input. PrecisionProbe’s patented technology uses the < 15ps edge from the 90000 Series oscilloscope to: Measure input impedance and response of any probe and the loss of any cable Quickly correct from probe and cable loss (without extra instruments such as VNA or TDR) Correct probing issues such as phase nonlinearity, magnitude non-flatness, and see the effect of probe loading Quickly gain insight into impedance/capacitanc e that defines your connection Engineered for unmatched real-time measurement accuracy. Debug your toughest designs with confidence. The 90000 series boasts an ever-expanding set of measurement applications for serial debugging and protocol viewing, jitter testing, advanced triggering, measurement customization, and rapid automation. Put the power of the scope to work for your unique debug and analysis challenges. Streamline your debug and analysis tasks with the industry’s widest range of application software Whether you need to trigger and decode serial buses, iron out the kinks in your memory designs, or see FFT based spectrum analysis of your signal, the Infiniium 90000 Series has application software to help. Our serial protocol views are unique to oscilloscopes, and our DDR debug tools support multiple generations of the standard. Quickly access additional features from the scope’s standard menus. Customize your scope for even more efficiency The N5414B-1NL InfiniiScan Event Identification software makes unique capabilities like Zone Qualify and Generic Serial triggering possible. Rapidly automate any scope measurement using the N5467B-1NL User Defined Application and have it appear seamlessly in your scope’s menu. Customize your Infiniium further by taking full advantage of MyInfiniium (standard on all 90000A Series oscilloscopes). Use MyInfiniium to deliver automated measurements, execute customized scripts, save screenshots, or load your favorite setup. Add measurement capability with MATLAB compatibility If we haven’t provided exactly what you need, take customization to a new level with MATLAB (Option 062) - a data analysis software environment and scripting language with over 1,000,000 users today. Use MATLAB to design and apply your own filters to oscilloscope signals, graphically visualize oscilloscope signals in 2-D and 3-D plots, automate measurements, and build test applications. Add the N5430A-1NL User Defined Function software to your scope to seamlessly integrate your custom functionality into the Infiniium 90000 menus so results are displayed on the scope screen. Agilent is the only T&M manufacturer today that sells and supports MATLAB as its own product as part of a complete T&M solution. Frequency Domain Analysis Infiniium’s built-in FFT allows users to quickly and easily analyze the frequency components of their signals. Both FFT magnitude and phase can be displayed and can be combined with other built-in math functions or Matlab based measurements. A resolution bandwidth of 6 kHz is supported with the standard 10 Megabytes of acquisition memory at the maximum sample rate of 40 GSa/s. With optional acquisition memory installed resolution bandwidths of 2 kHz can be obtained. Standard windowing of Hanning, Flattop and Rectangular are supported along with cursor based power measurements. When more powerful frequency domain measurements are required including modulation analysis, consider the Agilent 89601A Vector Signal Analyzer software. Hardware Accelerated Differential and Common Mode Math Select the channel menu and enable differential mode to enable hardware accelerated math capability. Enjoy full channel functionality including InfiniiScan triggering and jitter analysis. Save time, by using the hardware acceleration for even faster update rates with your differential and common mode math needs. Infiniium Remote Programming interface (Now standard on all Infiniium scopes) Operate your Infiniium compliance and validation applications remotely using .NET languages. This application is supported on all models. Agilent’s Infiniium oscilloscope lineup includes bandwidths from 500 MHz to 63 GHz. Use the following selection guide to determine which best matches your speciic needs. Infiniium real-time oscilloscopes feature the following: World’s highest bandwidth on 4 channels in a single frame Industry’s lowest noise loor Full PrecisionProbe compatibility

The DSO91304A is a 13 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 13 GHz
  • Channels: 4
  • Memory Depth: 20 Mpts
  • Max Sample Rate: 40 GSa/s
  • Waveform Update Rate: 1,000 wfms/s
  • ADC Bits: 8 bits
  • Noise Floor: 1.73 mVrms at 50 mV/div
  • Minimum Rise/Fall Time: 32 ps (10-90%), 23 ps (20-80%)
  • Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding
  • Increase scope’s usability with software applications for compliance, debug and analysis

The Agilent Infiniium DSO91304A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.

The industry’s lowest noise floor
Leveraging the company expertise in RF design, Agilent has invested in key technology blocks like our proprietary Faraday caged front end to significantly reduce our inherent scope noise floor. The result: the lowest noise floor available on any real-time oscilloscope from 2.5 GHz to 12 GHz.

The industry’s deepest memory
With 1 Gbyte of memory, low-frequency jitter components can be more quickly resolved in a single measurement. Statistical accuracy is improved with more data collection. Agilent’s integrated deep memory remains responsive and allows more comprehensive testing, supporting pattern lengths up to PRBS23 for accurate transmitter and receiver results.

We add full bandwidth probing and accurate de-embedding and equalization software
The performance of Agilent’s oscilloscopes is matched by the superiority of our probing, de-embedding and equalization offerings. Maintain full bandwidth performance to the probe tip with our InfiniiMax probing solutions.

Render waveforms anywhere in the digital serial link with our hardware accelerated N5465A InfiniiSim Waveform Transformation Toolset. Configurable system modeling allows you to remove the deleterious effects of unwanted channel elements, simulate waveforms with channel models inserted, view waveforms in physically unprobeable locations, and compensate for loading of probes and fixtures. The N5461A Serial Data Equalization software allows you to model equalization techniques in real time.

Engineered for unmatched real-time measurement accuracy.

Pass today’s demanding compliance tests more quickly.
Offering the industry’s widest range of available compliance applications to provide fast setup for complete, automated compliance and margin testing and reporting, the Agilent 90000 Series scopes have become the go-to tool for test houses worldwide. Our experts serve on the industry standards committees, and our oscilloscopes are certified on today’s high speed serial data standards. Plus our 1G memory supports real-time testing to pattern lengths of PRBS23 to stress your design to the max.

Choose from a wide range of complete compliance applications
Choose from the industry’s widest range of complete applications for the Infiniium 90000 Series to ensure compliance to the leading industry standards, including SATA, PCI Express®, Ethernet, USB, and more.

Comprehensive set-up wizards and full automation of the required testing take the guesswork out of demonstrating compliance quickly. Get further insight with our protocol and analysis decode available on PCI Express, SATA and USB.

Put Agilent’s experts on your team
Agilent’s measurement experts sit on the industry standards committees and help define the compliance requirements. They make sure our tools deliver exactly to the standards. You get the benefit of years of training and experience on every measurement you make.

Free up valuable engineering resources
Set-up wizards combined with intelligent test filtering make it simple to ensure the right tests are being run. Comprehensive HTML reports with visual documentation and pass/ fail results guarantee that critical information is retained on each test. Technicians can run complete and accurate testing on their own, freeing valuable engineering resources.

Agilent’s N2809A-1NL PrecisionProbe software quickly characterizes and compensates the frequency response of any path to the 90000 Series input. PrecisionProbe’s patented technology uses the < 15ps edge from the 90000 Series oscilloscope to:

  • Measure input impedance and response of any probe and the loss of any cable
  • Quickly correct from probe and cable loss (without extra instruments such as VNA or TDR)
  • Correct probing issues such as phase nonlinearity, magnitude non-flatness, and see the effect of probe loading
  • Quickly gain insight into impedance/capacitance that defines your connection

Engineered for unmatched real-time measurement accuracy.

Debug your toughest designs with confidence.
The 90000 series boasts an ever-expanding set of measurement applications for serial debugging and protocol viewing, jitter testing, advanced triggering, measurement customization, and rapid automation. Put the power of the scope to work for your unique debug and analysis challenges.

Streamline your debug and analysis tasks with the industry’s widest range of application software
Whether you need to trigger and decode serial buses, iron out the kinks in your memory designs, or see FFT based spectrum analysis of your signal, the Infiniium 90000 Series has application software to help. Our serial protocol views are unique to oscilloscopes, and our DDR debug tools support multiple generations of the standard. Quickly access additional features from the scope’s standard menus.

Customize your scope for even more efficiency
The N5414B-1NL InfiniiScan Event Identification software makes unique capabilities like Zone Qualify and Generic Serial triggering possible. Rapidly automate any scope measurement using the N5467B-1NL User Defined Application and have it appear seamlessly in your scope’s menu. Customize your Infiniium further by taking full advantage of MyInfiniium (standard on all 90000A Series oscilloscopes). Use MyInfiniium to deliver automated measurements, execute customized scripts, save screenshots, or load your favorite setup.

Add measurement capability with MATLAB compatibility
If we haven’t provided exactly what you need, take customization to a new level with MATLAB (Option 062) - a data analysis software environment and scripting language with over 1,000,000 users today. Use MATLAB to design and apply your own filters to oscilloscope signals, graphically visualize oscilloscope signals in 2-D and 3-D plots, automate measurements, and build test applications. Add the N5430A-1NL User Defined Function software to your scope to seamlessly integrate your custom functionality into the Infiniium 90000 menus so results are displayed on the scope screen. Agilent is the only T&M manufacturer today that sells and supports MATLAB as its own product as part of a complete T&M solution.

Frequency Domain Analysis
Infiniium’s built-in FFT allows users to quickly and easily analyze the frequency components of their signals. Both FFT magnitude and phase can be displayed and can be combined with other built-in math functions or Matlab based measurements. A resolution bandwidth of 6 kHz is supported with the standard 10 Megabytes of acquisition memory at the maximum sample rate of 40 GSa/s. With optional acquisition memory installed resolution bandwidths of 2 kHz can be obtained. Standard windowing of Hanning, Flattop and Rectangular are supported along with cursor based power measurements. When more powerful frequency domain measurements are required including modulation analysis, consider the Agilent 89601A Vector Signal Analyzer software.

Hardware Accelerated Differential and Common Mode Math
Select the channel menu and enable differential mode to enable hardware accelerated math capability. Enjoy full channel functionality including InfiniiScan triggering and jitter analysis. Save time, by using the hardware acceleration for even faster update rates with your differential and common mode math needs.

Infiniium Remote Programming interface (Now standard on all Infiniium scopes)
Operate your Infiniium compliance and validation applications remotely using .NET languages. This application is supported on all models.

Agilent’s Infiniium oscilloscope lineup includes bandwidths from 500 MHz to 63 GHz. Use the following selection guide to determine which best matches your speciic needs. Infiniium real-time oscilloscopes feature the following:

  • World’s highest bandwidth on 4 channels in a single frame
  • Industry’s lowest noise loor
  • Full PrecisionProbe compatibility
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSO91304A
Product Name Digital Oscilloscope
Bandwidth 13000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS2352X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details