ValueTronics International, Inc. Digital Oscilloscope DSO90804A

Description
The DSO90804A is a 8 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 40 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 1.15 mVrms at 50 mV/div Minimum Rise/Fall Time: 54 ps (10-90%), 38 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium 90804A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.
Datasheet
Description
The DSO90804A is a 8 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 40 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 1.15 mVrms at 50 mV/div Minimum Rise/Fall Time: 54 ps (10-90%), 38 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium 90804A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSO90804A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSO90804A
Digital Oscilloscope DSO90804A
The DSO90804A is a 8 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 40 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 1.15 mVrms at 50 mV/div Minimum Rise/Fall Time: 54 ps (10-90%), 38 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium 90804A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.

The DSO90804A is a 8 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 8 GHz
  • Channels: 4
  • Memory Depth: 20 Mpts
  • Max Sample Rate: 40 GSa/s
  • Waveform Update Rate: 1,000 wfms/s
  • ADC Bits: 8 bits
  • Noise Floor: 1.15 mVrms at 50 mV/div
  • Minimum Rise/Fall Time: 54 ps (10-90%), 38 ps (20-80%)
  • Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding
  • Increase scope’s usability with software applications for compliance, debug and analysis

The Agilent Infiniium 90804A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSO90804A
Product Name Digital Oscilloscope
Bandwidth 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details