ValueTronics International, Inc. Digital Oscilloscope DSO90254A

Description
The DSO90254A is a 2.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 20 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 0.64 mVrms at 50 mV/div Minimum Rise/Fall Time: 140 ps (10-90%), 105 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium 90254A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.
Datasheet
Description
The DSO90254A is a 2.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 20 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 0.64 mVrms at 50 mV/div Minimum Rise/Fall Time: 140 ps (10-90%), 105 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium 90254A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSO90254A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSO90254A
Digital Oscilloscope DSO90254A
The DSO90254A is a 2.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz Channels: 4 Memory Depth: 20 Mpts Max Sample Rate: 20 GSa/s Waveform Update Rate: 1,000 wfms/s ADC Bits: 8 bits Noise Floor: 0.64 mVrms at 50 mV/div Minimum Rise/Fall Time: 140 ps (10-90%), 105 ps (20-80%) Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding Increase scope’s usability with software applications for compliance, debug and analysis The Agilent Infiniium 90254A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.

The DSO90254A is a 2.5 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 2.5 GHz
  • Channels: 4
  • Memory Depth: 20 Mpts
  • Max Sample Rate: 20 GSa/s
  • Waveform Update Rate: 1,000 wfms/s
  • ADC Bits: 8 bits
  • Noise Floor: 0.64 mVrms at 50 mV/div
  • Minimum Rise/Fall Time: 140 ps (10-90%), 105 ps (20-80%)
  • Make it easier to compensate for probe, fixture and channel effects with hardware accelerated de-embedding
  • Increase scope’s usability with software applications for compliance, debug and analysis

The Agilent Infiniium 90254A oscilloscope offers the industry’s lowest noise floor and most accurate real-time jitter measurements available on scopes of this bandwidth class. Complete with full-bandwidth probing solutions and hardwareaccelerated de-embedding and equalization techniques, Agilent oscilloscopes are the best oscilloscope solution for today’s demanding high-speed measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSO90254A
Product Name Digital Oscilloscope
Bandwidth 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT1000E3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
HD Digital Storage Oscilloscope - SDS1202X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details