ValueTronics International, Inc. Digital Oscilloscope DSO7054B

Description
The DSO7054B is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 GSa/s sample rate 4 Channels Standard 8 Mpts MegaZoom III memory Serial Search and Navigate Capability Dedicated menu buttons streamline daily tasks Knobs are pushable for quick access to common features & modes High-definition XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised update rate Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Agilent BenchVue Software XGA video output Built-in help system The Agilent DSO7054B offers a sample rate of 2 GSa/s and 8 Mpts of waveform memory. With MegaZoom III technology and a high-definition large XGA LCD display that offers up to 12 bits of vertical resolution, the DSO7054B has advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. The Agilent InfiniiVision DSO7054B offers a bandwidth of 500 MHz. Each model, equipped with a large 12.1” XGA LCD display, comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. Revolutionary high-resolution display Engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss. MegaZoom III technology MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans. Capture long streams of serial data and gain fast insight into your problems. Agilent 7000B Series oscilloscopes provide the best serial protocol capabilities in their class. Serial bus triggering and decoding Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real time. Quickly find infrequent errors Hardware-accelerated decoding increases the scope’s probability of capturing communication errors. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern. Easily capture enough serial data to see all of the details Use deep memory to capture serial data stream over a long period of time. Listing Display Window Shows two views of the serial decoded data, a serial decode trace that is time-correlated to the waveform and “list” view of each field and packet. Search through deep memory acquisitions of serial data faster than was ever possible before Save Debug with automatic Search and Navigate capability. Navigate through the serial data holding direct time-alignment to captured waveforms by simply turning the selection knob to easily correlate the decoded packet to the waveform. Navigate Through the Captured Waveform Automatically marks each frame in the selected search criteria. Use the dedicated front panel navigation keys to automatically jump to the next or previous marked frame or play through the entire waveform with control to stop, rewind or adjust the speed of waveform scrolling. High resolution mode Offers up to 12 bits of vertical resolution. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at time base settings greater than 10-μs/div. Help is at your fingertips An embedded help system – available in 11 languages – gives you quick answers if you don’t understand a feature. Simply press and hold the corresponding front-panel key, and a screen pops up to explain its function. Waveform math with FFT Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT). Peak detect 250 ps on 500-MHz and 1-GHz models, 500 ps on 350-MHz models. Helps you find narrow glitches. AutoProbe interface Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz InfiiniiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems. 5-digit hardware counter Measures frequency up to the bandwidth of the scope and provides accurate and repeatable results. Can be increased to 8 digits with an external 10 MHz reference. Trig Out and Reference Clock In/Out Provides an easy way to synchronize your scope to other instruments. Use the Trig Out port to connect your scope to a frequency counter for more accurate frequency measurements or to cross trigger other instruments. Autoscale Displays all analog and digital active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with statistics Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement. Analog HDTV/EDTV trigger The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields and odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Bus mode display (on MSO models). Quick and easy read-out of hexadecimal or binary representation of logic signals. Easy software upgrades System software is stored in flash ROM that can be upgraded from the scope’s built-in USB port or LAN. Probes and accessories Agilent offers a complete family of innovative passive and active probes for the InfiniiVision 7000B Series scopes helps you get your job done easily and accurately. Choosing the correct probe for your application will help to ensure you accurately acquire signals. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The DSO7054B is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 GSa/s sample rate 4 Channels Standard 8 Mpts MegaZoom III memory Serial Search and Navigate Capability Dedicated menu buttons streamline daily tasks Knobs are pushable for quick access to common features & modes High-definition XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised update rate Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Agilent BenchVue Software XGA video output Built-in help system The Agilent DSO7054B offers a sample rate of 2 GSa/s and 8 Mpts of waveform memory. With MegaZoom III technology and a high-definition large XGA LCD display that offers up to 12 bits of vertical resolution, the DSO7054B has advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. The Agilent InfiniiVision DSO7054B offers a bandwidth of 500 MHz. Each model, equipped with a large 12.1” XGA LCD display, comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. Revolutionary high-resolution display Engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss. MegaZoom III technology MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans. Capture long streams of serial data and gain fast insight into your problems. Agilent 7000B Series oscilloscopes provide the best serial protocol capabilities in their class. Serial bus triggering and decoding Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real time. Quickly find infrequent errors Hardware-accelerated decoding increases the scope’s probability of capturing communication errors. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern. Easily capture enough serial data to see all of the details Use deep memory to capture serial data stream over a long period of time. Listing Display Window Shows two views of the serial decoded data, a serial decode trace that is time-correlated to the waveform and “list” view of each field and packet. Search through deep memory acquisitions of serial data faster than was ever possible before Save Debug with automatic Search and Navigate capability. Navigate through the serial data holding direct time-alignment to captured waveforms by simply turning the selection knob to easily correlate the decoded packet to the waveform. Navigate Through the Captured Waveform Automatically marks each frame in the selected search criteria. Use the dedicated front panel navigation keys to automatically jump to the next or previous marked frame or play through the entire waveform with control to stop, rewind or adjust the speed of waveform scrolling. High resolution mode Offers up to 12 bits of vertical resolution. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at time base settings greater than 10-μs/div. Help is at your fingertips An embedded help system – available in 11 languages – gives you quick answers if you don’t understand a feature. Simply press and hold the corresponding front-panel key, and a screen pops up to explain its function. Waveform math with FFT Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT). Peak detect 250 ps on 500-MHz and 1-GHz models, 500 ps on 350-MHz models. Helps you find narrow glitches. AutoProbe interface Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz InfiiniiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems. 5-digit hardware counter Measures frequency up to the bandwidth of the scope and provides accurate and repeatable results. Can be increased to 8 digits with an external 10 MHz reference. Trig Out and Reference Clock In/Out Provides an easy way to synchronize your scope to other instruments. Use the Trig Out port to connect your scope to a frequency counter for more accurate frequency measurements or to cross trigger other instruments. Autoscale Displays all analog and digital active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with statistics Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement. Analog HDTV/EDTV trigger The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields and odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Bus mode display (on MSO models). Quick and easy read-out of hexadecimal or binary representation of logic signals. Easy software upgrades System software is stored in flash ROM that can be upgraded from the scope’s built-in USB port or LAN. Probes and accessories Agilent offers a complete family of innovative passive and active probes for the InfiniiVision 7000B Series scopes helps you get your job done easily and accurately. Choosing the correct probe for your application will help to ensure you accurately acquire signals. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSO7054B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSO7054B
Digital Oscilloscope DSO7054B
The DSO7054B is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 GSa/s sample rate 4 Channels Standard 8 Mpts MegaZoom III memory Serial Search and Navigate Capability Dedicated menu buttons streamline daily tasks Knobs are pushable for quick access to common features & modes High-definition XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised update rate Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Agilent BenchVue Software XGA video output Built-in help system The Agilent DSO7054B offers a sample rate of 2 GSa/s and 8 Mpts of waveform memory. With MegaZoom III technology and a high-definition large XGA LCD display that offers up to 12 bits of vertical resolution, the DSO7054B has advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. The Agilent InfiniiVision DSO7054B offers a bandwidth of 500 MHz. Each model, equipped with a large 12.1” XGA LCD display, comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. Revolutionary high-resolution display Engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss. MegaZoom III technology MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans. Capture long streams of serial data and gain fast insight into your problems. Agilent 7000B Series oscilloscopes provide the best serial protocol capabilities in their class. Serial bus triggering and decoding Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real time. Quickly find infrequent errors Hardware-accelerated decoding increases the scope’s probability of capturing communication errors. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern. Easily capture enough serial data to see all of the details Use deep memory to capture serial data stream over a long period of time. Listing Display Window Shows two views of the serial decoded data, a serial decode trace that is time-correlated to the waveform and “list” view of each field and packet. Search through deep memory acquisitions of serial data faster than was ever possible before Save Debug with automatic Search and Navigate capability. Navigate through the serial data holding direct time-alignment to captured waveforms by simply turning the selection knob to easily correlate the decoded packet to the waveform. Navigate Through the Captured Waveform Automatically marks each frame in the selected search criteria. Use the dedicated front panel navigation keys to automatically jump to the next or previous marked frame or play through the entire waveform with control to stop, rewind or adjust the speed of waveform scrolling. High resolution mode Offers up to 12 bits of vertical resolution. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at time base settings greater than 10-μs/div. Help is at your fingertips An embedded help system – available in 11 languages – gives you quick answers if you don’t understand a feature. Simply press and hold the corresponding front-panel key, and a screen pops up to explain its function. Waveform math with FFT Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT). Peak detect 250 ps on 500-MHz and 1-GHz models, 500 ps on 350-MHz models. Helps you find narrow glitches. AutoProbe interface Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz InfiiniiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems. 5-digit hardware counter Measures frequency up to the bandwidth of the scope and provides accurate and repeatable results. Can be increased to 8 digits with an external 10 MHz reference. Trig Out and Reference Clock In/Out Provides an easy way to synchronize your scope to other instruments. Use the Trig Out port to connect your scope to a frequency counter for more accurate frequency measurements or to cross trigger other instruments. Autoscale Displays all analog and digital active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with statistics Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement. Analog HDTV/EDTV trigger The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields and odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Bus mode display (on MSO models). Quick and easy read-out of hexadecimal or binary representation of logic signals. Easy software upgrades System software is stored in flash ROM that can be upgraded from the scope’s built-in USB port or LAN. Probes and accessories Agilent offers a complete family of innovative passive and active probes for the InfiniiVision 7000B Series scopes helps you get your job done easily and accurately. Choosing the correct probe for your application will help to ensure you accurately acquire signals. The image is a representation of selection. See specifications for product details.

The DSO7054B is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 GSa/s sample rate
  • 4 Channels
  • Standard 8 Mpts MegaZoom III memory
  • Serial Search and Navigate Capability
  • Dedicated menu buttons streamline daily tasks
  • Knobs are pushable for quick access to common features & modes
  • High-definition XGA (1024 x 768) color display with 256 intensity levels
  • Update rate to 100,000 waveforms/sec, uncompromised update rate
  • Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB
  • Standard USB, LAN (LXI Class C)
  • Front panel USB for memory stick storage
  • Agilent BenchVue Software
  • XGA video output
  • Built-in help system

The Agilent DSO7054B offers a sample rate of 2 GSa/s and 8 Mpts of waveform memory. With MegaZoom III technology and a high-definition large XGA LCD display that offers up to 12 bits of vertical resolution, the DSO7054B has advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market.

The Agilent InfiniiVision DSO7054B offers a bandwidth of 500 MHz. Each model, equipped with a large 12.1” XGA LCD display, comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds.

Revolutionary high-resolution display
Engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss.

MegaZoom III technology
MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans.

Capture long streams of serial data and gain fast insight into your problems. Agilent 7000B Series oscilloscopes provide the best serial protocol capabilities in their class.

Serial bus triggering and decoding
Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real time.

Quickly find infrequent errors
Hardware-accelerated decoding increases the scope’s probability of capturing communication errors. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern.

Easily capture enough serial data to see all of the details
Use deep memory to capture serial data stream over a long period of time.

Listing Display Window
Shows two views of the serial decoded data, a serial decode trace that is time-correlated to the waveform and “list” view of each field and packet.

Search through deep memory acquisitions of serial data faster than was ever possible before
Save Debug with automatic Search and Navigate capability. Navigate through the serial data holding direct time-alignment to captured waveforms by simply turning the selection knob to easily correlate the decoded packet to the waveform.

Navigate Through the Captured Waveform
Automatically marks each frame in the selected search criteria. Use the dedicated front panel navigation keys to automatically jump to the next or previous marked frame or play through the entire waveform with control to stop, rewind or adjust the speed of waveform scrolling.

High resolution mode
Offers up to 12 bits of vertical resolution. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at time base settings greater than 10-μs/div.

Help is at your fingertips
An embedded help system – available in 11 languages – gives you quick answers if you don’t understand a feature. Simply press and hold the corresponding front-panel key, and a screen pops up to explain its function.

Waveform math with FFT
Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT).

Peak detect
250 ps on 500-MHz and 1-GHz models, 500 ps on 350-MHz models. Helps you find narrow glitches.

AutoProbe interface
Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz InfiiniiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems.

5-digit hardware counter
Measures frequency up to the bandwidth of the scope and provides accurate and repeatable results. Can be increased to 8 digits with an external 10 MHz reference.

Trig Out and Reference Clock In/Out
Provides an easy way to synchronize your scope to other instruments. Use the Trig Out port to connect your scope to a frequency counter for more accurate frequency measurements or to cross trigger other instruments.

Autoscale
Displays all analog and digital active signals, and automatically sets the vertical, horizontal and trigger controls.

23 automatic measurements with statistics
Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement.

Analog HDTV/EDTV trigger
The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields and odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Bus mode display (on MSO models). Quick and easy read-out of hexadecimal or binary representation of logic signals.

Easy software upgrades
System software is stored in flash ROM that can be upgraded from the scope’s built-in USB port or LAN.

Probes and accessories
Agilent offers a complete family of innovative passive and active probes for the InfiniiVision 7000B Series scopes helps you get your job done easily and accurately. Choosing the correct probe for your application will help to ensure you accurately acquire signals.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSO7054B
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details