ValueTronics International, Inc. AC Source AFV-P-600-M-A

Description
The AFV-P-600-M-A is a 600 VA AC Source from Preen. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 600VA, 40-500Hz output, Analog interface Compact & High Power Density Ideal for Inrush Current Applications: Capable of delivering up to 4.5 times of peak current from RMS current Low Distortion (THD): THD is only <0.3% when output is <100Hz AC Source with DC Output: Extend the applications to DC testing Wide Output Voltage & Frequency High slew rate: less than 300 µs from 0~90% output voltage Start/End phase angle: users can define the start and end phase angle from 0° to 360° Current foldback feature: have output current maintain constant based on the load which output voltage varies STEP and RAMP function: ideal for voltage and frequency variation tests and effectively reduces the inrush current during motor startup TRANSIENT generation provides users an easy setup for power line disturbance (PLD) simulation Free control software and LabVIEW driver: allow users to easily program and remote control Pre-compliance Tests: IEC-61000-4-11 AFV-P is an ideal solution for pre-compliance tests The Preen AFV-P-600-M-A is a programmable AC power source with DC output and precision measurement. This compact power source provides clean power with THD less than 0.3% at 50/60 Hz and it delivers output voltage of 0-310 V and frequency of 40-500 Hz. It is ideal for commercial, defense and aerospace test applications from design verification, quality assurance, ATE to mass production. AFV-P series comprise measurement features of rms voltage, rms current, true power, apparent power, power factor, crest factor, reactive power and etc. Its 5" touch screen with rotary knob allows quick adjustments and configurations of voltage, current and frequency. Total 1200 test steps in 50 built-in memories and transient generation functions allow simulations of voltage variations, surges, drops and frequency disturbances. Users can set up starting and ending phase angle from 0-360 degrees and they can also remotely control AFV-P via standard interfaces. Free control software and LabVIEW driver are available for easy programming and remote control. The AFV-P series is equipped with communication interfaces of USB, Ethernet, RS232, and RS485, so users no longer need to spend extra on remote interface card. Only GPIB and analog are optional interfaces. The AFV-P also provides control software with comprehensive programming features and LabView driver, which help users to easily control the AC source without further needs of programming.
Datasheet
Description
The AFV-P-600-M-A is a 600 VA AC Source from Preen. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 600VA, 40-500Hz output, Analog interface Compact & High Power Density Ideal for Inrush Current Applications: Capable of delivering up to 4.5 times of peak current from RMS current Low Distortion (THD): THD is only <0.3% when output is <100Hz AC Source with DC Output: Extend the applications to DC testing Wide Output Voltage & Frequency High slew rate: less than 300 µs from 0~90% output voltage Start/End phase angle: users can define the start and end phase angle from 0° to 360° Current foldback feature: have output current maintain constant based on the load which output voltage varies STEP and RAMP function: ideal for voltage and frequency variation tests and effectively reduces the inrush current during motor startup TRANSIENT generation provides users an easy setup for power line disturbance (PLD) simulation Free control software and LabVIEW driver: allow users to easily program and remote control Pre-compliance Tests: IEC-61000-4-11 AFV-P is an ideal solution for pre-compliance tests The Preen AFV-P-600-M-A is a programmable AC power source with DC output and precision measurement. This compact power source provides clean power with THD less than 0.3% at 50/60 Hz and it delivers output voltage of 0-310 V and frequency of 40-500 Hz. It is ideal for commercial, defense and aerospace test applications from design verification, quality assurance, ATE to mass production. AFV-P series comprise measurement features of rms voltage, rms current, true power, apparent power, power factor, crest factor, reactive power and etc. Its 5" touch screen with rotary knob allows quick adjustments and configurations of voltage, current and frequency. Total 1200 test steps in 50 built-in memories and transient generation functions allow simulations of voltage variations, surges, drops and frequency disturbances. Users can set up starting and ending phase angle from 0-360 degrees and they can also remotely control AFV-P via standard interfaces. Free control software and LabVIEW driver are available for easy programming and remote control. The AFV-P series is equipped with communication interfaces of USB, Ethernet, RS232, and RS485, so users no longer need to spend extra on remote interface card. Only GPIB and analog are optional interfaces. The AFV-P also provides control software with comprehensive programming features and LabView driver, which help users to easily control the AC source without further needs of programming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source AFV-P-600-M-A
The AFV-P-600-M-A is a 600 VA AC Source from Preen. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 600VA, 40-500Hz output, Analog interface Compact & High Power Density Ideal for Inrush Current Applications: Capable of delivering up to 4.5 times of peak current from RMS current Low Distortion (THD): THD is only <0.3% when output is <100Hz AC Source with DC Output: Extend the applications to DC testing Wide Output Voltage & Frequency High slew rate: less than 300 µs from 0~90% output voltage Start/End phase angle: users can define the start and end phase angle from 0° to 360° Current foldback feature: have output current maintain constant based on the load which output voltage varies STEP and RAMP function: ideal for voltage and frequency variation tests and effectively reduces the inrush current during motor startup TRANSIENT generation provides users an easy setup for power line disturbance (PLD) simulation Free control software and LabVIEW driver: allow users to easily program and remote control Pre-compliance Tests: IEC-61000-4-11 AFV-P is an ideal solution for pre-compliance tests The Preen AFV-P-600-M-A is a programmable AC power source with DC output and precision measurement. This compact power source provides clean power with THD less than 0.3% at 50/60 Hz and it delivers output voltage of 0-310 V and frequency of 40-500 Hz. It is ideal for commercial, defense and aerospace test applications from design verification, quality assurance, ATE to mass production. AFV-P series comprise measurement features of rms voltage, rms current, true power, apparent power, power factor, crest factor, reactive power and etc. Its 5" touch screen with rotary knob allows quick adjustments and configurations of voltage, current and frequency. Total 1200 test steps in 50 built-in memories and transient generation functions allow simulations of voltage variations, surges, drops and frequency disturbances. Users can set up starting and ending phase angle from 0-360 degrees and they can also remotely control AFV-P via standard interfaces. Free control software and LabVIEW driver are available for easy programming and remote control. The AFV-P series is equipped with communication interfaces of USB, Ethernet, RS232, and RS485, so users no longer need to spend extra on remote interface card. Only GPIB and analog are optional interfaces. The AFV-P also provides control software with comprehensive programming features and LabView driver, which help users to easily control the AC source without further needs of programming.

The AFV-P-600-M-A is a 600 VA AC Source from Preen. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 600VA, 40-500Hz output, Analog interface
  • Compact & High Power Density
  • Ideal for Inrush Current Applications: Capable of delivering up to 4.5 times of peak current from RMS current
  • Low Distortion (THD): THD is only <0.3% when output is <100Hz
  • AC Source with DC Output: Extend the applications to DC testing
  • Wide Output Voltage & Frequency
  • High slew rate: less than 300 µs from 0~90% output voltage
  • Start/End phase angle: users can define the start and end phase angle from 0° to 360°
  • Current foldback feature: have output current maintain constant based on the load which output voltage varies
  • STEP and RAMP function: ideal for voltage and frequency variation tests and effectively reduces the inrush current during motor startup
  • TRANSIENT generation provides users an easy setup for power line disturbance (PLD) simulation
  • Free control software and LabVIEW driver: allow users to easily program and remote control
  • Pre-compliance Tests: IEC-61000-4-11
  • AFV-P is an ideal solution for pre-compliance tests

The Preen AFV-P-600-M-A is a programmable AC power source with DC output and precision measurement. This compact power source provides clean power with THD less than 0.3% at 50/60 Hz and it delivers output voltage of 0-310 V and frequency of 40-500 Hz. It is ideal for commercial, defense and aerospace test applications from design verification, quality assurance, ATE to mass production. AFV-P series comprise measurement features of rms voltage, rms current, true power, apparent power, power factor, crest factor, reactive power and etc. Its 5" touch screen with rotary knob allows quick adjustments and configurations of voltage, current and frequency.

Total 1200 test steps in 50 built-in memories and transient generation functions allow simulations of voltage variations, surges, drops and frequency disturbances. Users can set up starting and ending phase angle from 0-360 degrees and they can also remotely control AFV-P via standard interfaces. Free control software and LabVIEW driver are available for easy programming and remote control.

The AFV-P series is equipped with communication interfaces of USB, Ethernet, RS232, and RS485, so users no longer need to spend extra on remote interface card. Only GPIB and analog are optional interfaces. The AFV-P also provides control software with comprehensive programming features and LabView driver, which help users to easily control the AC source without further needs of programming.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number AFV-P-600-M-A
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details