ValueTronics International, Inc. Recorder 9872A

Description
The 9872A is a recorder from Agilent. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Four-color Microprocessor based HP-IB plotter that produces high quality, graphic plots on any size chart up to 280 mm x 432 mm or ISO A3 Plotting accuracy of ± 0.2% of deflection ± 0.2 mm Plotting speed of 360 mm/sec in each axis (maximum)
Description
The 9872A is a recorder from Agilent. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Four-color Microprocessor based HP-IB plotter that produces high quality, graphic plots on any size chart up to 280 mm x 432 mm or ISO A3 Plotting accuracy of ± 0.2% of deflection ± 0.2 mm Plotting speed of 360 mm/sec in each axis (maximum)

Suppliers

Company
Product
Description
Supplier Links
Recorder 9872A
The 9872A is a recorder from Agilent. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Four-color Microprocessor based HP-IB plotter that produces high quality, graphic plots on any size chart up to 280 mm x 432 mm or ISO A3 Plotting accuracy of ± 0.2% of deflection ± 0.2 mm Plotting speed of 360 mm/sec in each axis (maximum)

The 9872A is a recorder from Agilent. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Four-color
  • Microprocessor based HP-IB plotter that produces high quality, graphic plots on any size chart up to 280 mm x 432 mm or ISO A3
  • Plotting accuracy of ± 0.2% of deflection ± 0.2 mm
  • Plotting speed of 360 mm/sec in each axis (maximum)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 9872A
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-4751L-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 2V
View Details
Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details