The 8970B is a used 1.6 GHz Noise Meter from Agilent. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more.
Additional Features:
Frequency range: 10 MHz to 1600 MHz
Simultaneous noise figure and gain measurements
Easy characterization of amplifiers and frequency converting devices.
The Agilent 8970B can be used with the Agilent 346 or 347 family noise sources. Low instrument uncertainty and automatic second-stage correction make it possible to make accurate noise figure readings, even for low-gain devices. The Agilent 8970B has special measurement modes for mixer measurement and is capable of controlling external local oscillators and the Agilent 8971C noise figure test set.
The Agilent 8970B noise figure meter takes the mystery out of noise figure measurements, making them easy, accurate and repeatable.
The 8970B is a used 1.6 GHz Noise Meter from Agilent. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more.
Additional Features:
- Frequency range: 10 MHz to 1600 MHz
- Simultaneous noise figure and gain measurements
- Easy characterization of amplifiers and frequency converting devices.
The Agilent 8970B can be used with the Agilent 346 or 347 family noise sources. Low instrument uncertainty and automatic second-stage correction make it possible to make accurate noise figure readings, even for low-gain devices. The Agilent 8970B has special measurement modes for mixer measurement and is capable of controlling external local oscillators and the Agilent 8971C noise figure test set.
The Agilent 8970B noise figure meter takes the mystery out of noise figure measurements, making them easy, accurate and repeatable.