ValueTronics International, Inc. Calibrator 8900B

Description
The 8900B is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: RF Power Range: 10 to 200 mW peak RF Power Accuracy: ±1.5 dB RF Pulse Width: >0.25 µs RF Repetition Rate: 1.5 MHz max RF Impedance: 50 ohms The Keysight Agilent HP 8900B Peak Power Calibrator provides a convenient means for measuring the peak RF power of pulses in the range from 50 to 2000 MHz range.
Description
The 8900B is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: RF Power Range: 10 to 200 mW peak RF Power Accuracy: ±1.5 dB RF Pulse Width: >0.25 µs RF Repetition Rate: 1.5 MHz max RF Impedance: 50 ohms The Keysight Agilent HP 8900B Peak Power Calibrator provides a convenient means for measuring the peak RF power of pulses in the range from 50 to 2000 MHz range.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 8900B
The 8900B is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: RF Power Range: 10 to 200 mW peak RF Power Accuracy: ±1.5 dB RF Pulse Width: >0.25 µs RF Repetition Rate: 1.5 MHz max RF Impedance: 50 ohms The Keysight Agilent HP 8900B Peak Power Calibrator provides a convenient means for measuring the peak RF power of pulses in the range from 50 to 2000 MHz range.

The 8900B is a calibrator from Agilent. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • RF Power Range: 10 to 200 mW peak
  • RF Power Accuracy: ±1.5 dB
  • RF Pulse Width: >0.25 µs
  • RF Repetition Rate: 1.5 MHz max
  • RF Impedance: 50 ohms

The Keysight Agilent HP 8900B Peak Power Calibrator provides a convenient means for measuring the peak RF power of pulses in the range from 50 to 2000 MHz range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 8900B
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details