ValueTronics International, Inc. RF Generator 8782B

Description
The 8782B is a 250 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 1 to 250 MHz IF testing Calibrated 100 MHz BW I/Q vector modulation inputs BPSK, QPSK, 8PSK, 16QAM, 64QAM, 256QAM, 9PRS, 25PRS, 49PRS and 81PRS digital modulation, pulse, vector and scalar Arbitrary vector modulation with bandwidths up to 100 MHz (200 MHz typical) Simulates impairments such as quadrature error and phase lock error Unmodulated coherent carrier for demodulating IF signals Built-in pseudo random bit sequence (PRBS) generator Optional 1 GHz LO output for up-conversion to the 750 to 1250 MHz RF bands The Agilent 8782B vector signal generator is designed to test digital microwave and RF receivers. It is a 1 MHz to 250 MHz synthesized signal generator with a wide range of digital modulations, as well as vector (analog I and Q), pulse and scalar (AM) modulation. A vector (I/Q) modulator is built-in. The analog I (In-phase) and Q (Quadrature-phase) inputs allow for arbitrary phase and magnitude modulation while digitally-coded information can be applied to the digital inputs either in parallel or serial. The Agilent 8782B has a built-in pseudo random bit sequence (PRBS) generator making digital modulation from BPSK to 256QAM possible without using external digital data sources.
Datasheet
Description
The 8782B is a 250 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 1 to 250 MHz IF testing Calibrated 100 MHz BW I/Q vector modulation inputs BPSK, QPSK, 8PSK, 16QAM, 64QAM, 256QAM, 9PRS, 25PRS, 49PRS and 81PRS digital modulation, pulse, vector and scalar Arbitrary vector modulation with bandwidths up to 100 MHz (200 MHz typical) Simulates impairments such as quadrature error and phase lock error Unmodulated coherent carrier for demodulating IF signals Built-in pseudo random bit sequence (PRBS) generator Optional 1 GHz LO output for up-conversion to the 750 to 1250 MHz RF bands The Agilent 8782B vector signal generator is designed to test digital microwave and RF receivers. It is a 1 MHz to 250 MHz synthesized signal generator with a wide range of digital modulations, as well as vector (analog I and Q), pulse and scalar (AM) modulation. A vector (I/Q) modulator is built-in. The analog I (In-phase) and Q (Quadrature-phase) inputs allow for arbitrary phase and magnitude modulation while digitally-coded information can be applied to the digital inputs either in parallel or serial. The Agilent 8782B has a built-in pseudo random bit sequence (PRBS) generator making digital modulation from BPSK to 256QAM possible without using external digital data sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8782B
The 8782B is a 250 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 1 to 250 MHz IF testing Calibrated 100 MHz BW I/Q vector modulation inputs BPSK, QPSK, 8PSK, 16QAM, 64QAM, 256QAM, 9PRS, 25PRS, 49PRS and 81PRS digital modulation, pulse, vector and scalar Arbitrary vector modulation with bandwidths up to 100 MHz (200 MHz typical) Simulates impairments such as quadrature error and phase lock error Unmodulated coherent carrier for demodulating IF signals Built-in pseudo random bit sequence (PRBS) generator Optional 1 GHz LO output for up-conversion to the 750 to 1250 MHz RF bands The Agilent 8782B vector signal generator is designed to test digital microwave and RF receivers. It is a 1 MHz to 250 MHz synthesized signal generator with a wide range of digital modulations, as well as vector (analog I and Q), pulse and scalar (AM) modulation. A vector (I/Q) modulator is built-in. The analog I (In-phase) and Q (Quadrature-phase) inputs allow for arbitrary phase and magnitude modulation while digitally-coded information can be applied to the digital inputs either in parallel or serial. The Agilent 8782B has a built-in pseudo random bit sequence (PRBS) generator making digital modulation from BPSK to 256QAM possible without using external digital data sources.

The 8782B is a 250 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 1 to 250 MHz IF testing
  • Calibrated 100 MHz BW I/Q vector modulation inputs
  • BPSK, QPSK, 8PSK, 16QAM, 64QAM, 256QAM, 9PRS, 25PRS, 49PRS and 81PRS digital modulation, pulse, vector and scalar
  • Arbitrary vector modulation with bandwidths up to 100 MHz (200 MHz typical)
  • Simulates impairments such as quadrature error and phase lock error
  • Unmodulated coherent carrier for demodulating IF signals
  • Built-in pseudo random bit sequence (PRBS) generator
  • Optional 1 GHz LO output for up-conversion to the 750 to 1250 MHz RF bands

The Agilent 8782B vector signal generator is designed to test digital microwave and RF receivers. It is a 1 MHz to 250 MHz synthesized signal generator with a wide range of digital modulations, as well as vector (analog I and Q), pulse and scalar (AM) modulation. A vector (I/Q) modulator is built-in. The analog I (In-phase) and Q (Quadrature-phase) inputs allow for arbitrary phase and magnitude modulation while digitally-coded information can be applied to the digital inputs either in parallel or serial. The Agilent 8782B has a built-in pseudo random bit sequence (PRBS) generator making digital modulation from BPSK to 256QAM possible without using external digital data sources.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8782B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details