The 8762B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
Type
Terminated single pole double throw switch.
Break-before-make.
Superior RF Performance
Isolation: > 100 dB to 4 GHz, > 90 to 18 GHz
Insertion loss: < 0.25 dB to 2 GHz, < 0.5 dB to 18 GHz
Current interrupts
Position indication capability
The 8762B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
- Type
- Terminated single pole double throw switch.
- Break-before-make.
- Superior RF Performance
- Isolation: > 100 dB to 4 GHz, > 90 to 18 GHz
- Insertion loss: < 0.25 dB to 2 GHz, < 0.5 dB to 18 GHz
- Current interrupts
- Position indication capability